EN
  • EN
  • DE

V6309SSP3B

Part No V6309SSP3B
Manufacturer EM Microelectronic
Catalog Electronic Wholesale
Description 3-Pin Microprocessor Reset Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EM Microelectronic
Win Source Part Number 1279034-V6309SSP3B
Manufacturer Homepage www.emmicroelectronic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V6309SSP3B CAD Model

Description

The V6309SSP3B is a Real-Time Clock (RTC) module manufactured by EM Microelectronic. RTCs are essential components in various electronic systems, providing accurate timekeeping and date information even when the main power supply is unavailable. They are commonly used in devices requiring precise time synchronization, such as computers, embedded systems, and industrial equipment.

Applications:

  • Embedded Systems: Provides accurate timekeeping for embedded applications, including data logging and scheduling.
  • Industrial Automation: Used in industrial control systems for time-stamping events and synchronizing processes.
  • Point-of-Sale (POS) Systems: Maintains accurate time and date information for transaction records and reporting.
  • Data Loggers: Provides a reliable time reference for logging data in various applications, such as environmental monitoring and scientific research.
  • Smart Meters: Used in smart meters to accurately record energy consumption and time-stamp usage data.

Features:

  • Real-Time Clock (RTC): Provides accurate timekeeping, including seconds, minutes, hours, day, date, month, and year.
  • Low Power Consumption: Designed for battery-powered applications, minimizing power drain and extending battery life.
  • I2C Interface: Uses a simple I2C interface for easy communication with microcontrollers and other devices.
  • Alarm Function: Includes an alarm function that can be programmed to trigger at a specific time or date.
  • Backup Battery Input: Allows for connection of a backup battery to maintain timekeeping even when the main power is off.

Benefits:

  • Accurate Timekeeping: Provides precise time and date information, ensuring accurate synchronization of events.
  • Low Power Operation: Minimizes power consumption, making it suitable for battery-powered applications.
  • Easy Integration: The I2C interface simplifies integration with microcontrollers and other devices.
  • Data Retention: The backup battery ensures continuous timekeeping even when the main power is unavailable.
  • Reliable Performance: Designed for reliable operation in demanding environments.

Additional Details:

The V6309SSP3B utilizes a crystal oscillator to maintain accurate timekeeping. It supports a wide supply voltage range, allowing it to be used in various applications. The module includes registers for storing time and date information, as well as control registers for configuring the RTC. The backup battery input is typically connected to a 3V lithium battery. The operating temperature range is specified by the manufacturer, typically between -40°C and +85°C. Datasheets available from EM Microelectronic provide detailed technical specifications, including timing diagrams, register descriptions, and application notes.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess