Product Overview: CD54HC132F3A by Texas Instruments
The CD54HC132F3A is a high-speed CMOS logic quad 2-input NAND Schmitt trigger designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is tailored to deliver robust performance and is part of the HC family, known for its high noise immunity and low power consumption.
Each of the four independent NAND gates in the CD54HC132F3A features a Schmitt trigger action on both inputs, which allows the circuit to transform a slow input signal into a faster output signal with less noise. This characteristic is particularly valuable in applications where signals are subject to noise or slow rise and fall times, making it an excellent choice for wave shaping or in systems that require a clean switching action.
Key Features
- Logic Type: Quad 2-Input NAND Schmitt Trigger
- Supply Voltage Range: 2V to 6V, accommodating a variety of logic level requirements.
- High Noise Immunity: Ensures reliable operation even in electrically noisy environments.
- Low Power Consumption: Ideal for battery-operated and power-sensitive applications.
- Operating Temperature Range: -55°C to 125°C, suitable for industrial and military applications.
- Packaging: Comes in a robust ceramic flat package, ensuring durability and reliability.
The device's wide operating voltage range makes it compatible with most of the TTL, CMOS, and other logic families, thus offering great flexibility for designers. The CD54HC132F3A has a balanced propagation delay and transition times, which guarantees a stable operation over a wide range of operating conditions.
In summary, the CD54HC132F3A by Texas Instruments is a versatile and reliable component for implementing logic functions in a variety of electronic circuits. Whether it is used in signal conditioning, noise filtering, or timing circuits, this Schmitt trigger offers a combination of performance and practicality that engineers and designers can trust.
For detailed specifications, application notes, and additional resources, visit the Texas Instruments website or contact their customer support for comprehensive technical assistance.