EN
  • EN
  • DE

CD54HC107F3A

Part No CD54HC107F3A
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description CD54HC107 HIGH SPEED CMOS LOGIC / Flip Flop Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54HC
Package Bulk
Product Status Active
Base Product Number 54HC107
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577224-CD54HC107F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC107F3A CAD Model

Description

Product Overview: CD54HC107F3A by Texas Instruments

The CD54HC107F3A is a high-performance integrated circuit developed by Texas Instruments, designed to cater to a wide range of digital applications. This product is a part of the HC family, which is well-known for its high-speed CMOS technology, ensuring fast switching times and low power consumption.

Key Features

  • Logic Type: The CD54HC107F3A is a dual J-K flip-flop with clear. It consists of two identical, independent flip-flops with individual J, K, clear, and clock inputs, and complementary Q and Q-bar outputs.
  • High-Speed Performance: The device operates at a high speed, with typical clock frequency at 50 MHz, making it suitable for fast logic operations in digital circuits.
  • Wide Operating Voltage: It features a broad operating voltage range from 2V to 6V, providing flexibility for use in systems with different power levels.
  • Low Power Consumption: With its CMOS technology, the CD54HC107F3A offers low power dissipation, which is crucial for battery-powered and energy-efficient applications.
  • Temperature Range: The device is designed to operate over a wide temperature range, from -55°C to 125°C, making it suitable for industrial and military applications where extreme conditions are common.
  • Packaging: It comes in a 14-pin ceramic flat package, ensuring robustness and reliability for various types of circuit assemblies.

Applications

The CD54HC107F3A is versatile and can be used in numerous applications, including:

  • Counters and dividers
  • Control circuits
  • Pulse shaping and delay circuits
  • Toggle circuits
  • Sequential state machines

As a product of Texas Instruments, the CD54HC107F3A benefits from the company's commitment to quality and reliability. It is an ideal choice for designers looking for a dependable flip-flop IC that combines high-speed operation with the practicality of low power consumption and wide voltage compatibility. Whether for consumer electronics, automotive systems, or sophisticated military hardware, the CD54HC107F3A delivers performance that engineers can trust.

Additional Information

For more details, including datasheets, technical documents, and support, interested parties can visit the Texas Instruments official website or contact their customer support team. The CD54HC107F3A is also supported by Texas Instruments' extensive design and development resources, helping to streamline the integration process for engineers and product developers.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.9807 $81.9614
3+ $33.6252 $100.8756
5+ $32.5744 $162.8720
7+ $31.5236 $220.6652
9+ $30.4729 $274.2561
11+ $27.3205 $300.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess