EN
  • EN
  • DE

MC100EL52DT

Part No MC100EL52DT
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 5V ECL Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Standard
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.8GHz
Trigger Type Positive, Negative
Supply Voltage (V) -4.2V ~ -5.7V
Current - Quiescent (Iq) 25mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Family Part Number 100EL52
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1216645-MC100EL52DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EL52DT CAD Model

Description

The MC100EL52DT from ON Semiconductor is a masterfully engineered differential clock D flip-flop designed for use in applications requiring the highest speed and performance. This device is a part of ON Semiconductor's high-performance ECL range, which is renowned for its fast propagation delay and minimal rise and fall times, making it an ideal choice for high-speed data transmission and processing tasks.

Key Features

  • High Speed: The MC100EL52DT boasts a typical propagation delay of only 175 ps, ensuring rapid signal processing and data throughput, which is essential for high-speed digital circuits.
  • Differential Design: Its differential clock inputs provide improved noise immunity and allow for precise edge-triggered flip-flop operation, a critical feature for maintaining signal integrity in noisy environments.
  • Positive Emitter Coupled Logic (PECL) Levels: The device operates with PECL level inputs and outputs, which is standard for high-speed logic and helps in minimizing the power dissipation associated with signal swings.
  • Extended Temperature Range: With an operational temperature range from -40°C to +85°C, the MC100EL52DT is suitable for industrial applications where reliability under extreme conditions is a must.
  • Power Supply: The device is designed to operate with a power supply voltage of 5 V ±5%, accommodating standard power supply variations.

Applications

The MC100EL52DT is versatile and can be used in a multitude of applications where high-speed and reliable data handling is required. Some of the typical applications include:

  • Gigabit Ethernet and ATM interfaces
  • Frequency synthesis and clock distribution networks
  • High-speed computer servers and data paths
  • Digital signal processing (DSP)
  • Telecommunications and networking equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC100EL52DT is produced with rigorous quality control measures to ensure its performance and reliability. It is available in a surface-mount package, which is ideal for compact and high-density circuit designs. Whether you are designing a new system or upgrading an existing one, the MC100EL52DT offers a solution that combines speed, precision, and reliability.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess