EN
  • EN
  • DE

CD54HC04F

Part No CD54HC04F
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description High Speed CMOS Logic Hex Inverter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1159911-CD54HC04F
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD54HC04F CAD Model

Description

The CD54HC04F is a high-speed Hex Inverter manufactured by Texas Instruments, designed to operate in a wide range of applications where logic inversion is required. This integrated circuit is part of the HC family, which signifies high-speed CMOS technology, offering the robustness of CMOS with the speed of TTL circuits.

Key Features

  • Logic Type: Hex Inverter - The device contains six independent inverter gates that can be used in various configurations.
  • Supply Voltage Range: 2V to 6V - This wide range allows for flexibility in different system voltages and is suitable for battery-operated applications.
  • High Noise Immunity: Characteristic of CMOS devices, the CD54HC04F provides a significant immunity to electrical noise, which is critical for stable operation in electrically noisy environments.
  • Low Power Consumption: The low power requirements of the CD54HC04F make it an ideal choice for power-sensitive designs.
  • High Output Current: Capable of driving up to 5.2 mA, this device can drive larger loads than standard CMOS components.
  • Speed: Fast propagation delays compared to standard CMOS devices, making it suitable for higher speed applications.

Applications

The versatility of the CD54HC04F allows it to be used in a broad array of applications, including:

  • Signal processing
  • Logic inversion
  • Oscillator circuits
  • Pulse shaping
  • High-speed logic circuits

Package and Quality

The CD54HC04F comes in a robust ceramic flat package (CFP) which provides excellent thermal performance and is suitable for high-reliability applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting strict industry standards for performance and reliability.

Conclusion

With its combination of high-speed performance, low power consumption, and noise immunity, the CD54HC04F from Texas Instruments is an excellent choice for designers seeking a reliable and versatile hex inverter. Whether for industrial, commercial, or advanced consumer electronics, this device delivers consistent performance in a compact and efficient package.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4826 $52.2390
35+ $2.8576 $100.0160
55+ $2.7683 $152.2565
75+ $2.6790 $200.9250
97+ $2.5897 $251.2009
130+ $2.3218 $301.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess