Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54ACT
Package Tube
Product Status Active
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 85 MHz
Max Propagation Delay @ V, Max CL 13.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 8 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 20-CDIP
Package / Case 20-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577212-CD54ACT273F3A
Ultra Librarian 3D Model Ultra Librarian CD54ACT273F3A CAD Model

Description

Product Overview: CD54ACT273F3A from Texas Instruments

The CD54ACT273F3A is a high-performance, octal D-type flip-flop with a clear function, designed and manufactured by the renowned semiconductor company Texas Instruments (TI). This integrated circuit (IC) is part of TI's Advanced CMOS Logic family, combining the speed of CMOS with the density and low power consumption that modern electronic applications demand. The device is specifically crafted to address the needs of high-speed memory storage and data manipulation tasks.

Key Features

  • Logic Type: Octal D-type Flip-Flop with Clear
  • Operating Voltage Range: 4.5V to 5.5V, making it suitable for 5V logic systems.
  • High-Speed Performance: The CD54ACT273F3A boasts a typical t<sub>pd of 9ns, ensuring fast response times for critical applications.
  • Output Drive Capability: Capable of driving up to 24mA at the outputs, allowing for direct interfacing with a wide range of components.
  • Clear Function: The integrated clear function allows for the synchronous reset of all flip-flops, providing a convenient method for initializing or resetting system logic states.

Applications

The versatility of the CD54ACT273F3A makes it an ideal choice for a broad range of applications, including but not limited to:

  • Memory registers
  • Data storage devices
  • System initialization and reset control circuits
  • Peripheral drivers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The CD54ACT273F3A is no exception, with its robust design ensuring reliable operation even under challenging conditions. It is available in a ceramic flat package, providing enhanced durability and optimal performance for military and aerospace applications.

Support and Resources

Customers can access a wide range of support and resources on the Texas Instruments website, including datasheets, technical documentation, application notes, and design resources. TI's customer support and engineering communities are also available to assist with any questions or technical challenges that may arise.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SGL 6-BIT 20-PLCC
Need more? Email Us
ECAD model for MC10H176FNG
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74HCT273DB,112
Texas Instruments
Octal D-Type Transparent Latches with 3-state Outputs 20-SOIC 0 to 70
Need more? Email Us
ECAD model for SN74ALS373DW
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-TSSOP -55 to 125
Lowest to $0.5243
ECAD model for CD74HC377PWRG4
Nexperia USA Inc.
IC FF D-TYPE SINGLE 1BIT 6XSON
Need more? Email Us
ECAD model for 74AUP1G80GS,132
Nexperia USA Inc.
IC FF D-TYPE SINGLE 1BIT 6XSON
Lowest to $0.1414
ECAD model for 74LVC1G175GS,132
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for 74LVCH162374ADL:11
Nexperia USA Inc.
IC FF D-TYPE SINGLE 1BIT 8XSON
Need more? Email Us
ECAD model for 74AUP1G74GN,115
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20SOIC / OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74AHC574DW

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.0493 $105.0493
2+ $101.6606 $203.3212
3+ $98.2719 $294.8157
4+ $88.1058 $352.4232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 80 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention