The CD54AC74F3A is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit, proudly manufactured by Texas Instruments. This exceptional IC is designed to operate from a wide range of power supplies, including standard ±15V VCC, making it a versatile choice for various digital applications.
Key Features
- Logic Type: Dual D-Type Flip-Flop
- Output Type: Differential
- Trigger Type: Positive edge
- Supply Voltage Range: 3V to 5.5V
- Operating Temperature: -55°C to 125°C
- Package / Case: Ceramic
- Mounting Type: Through Hole
Performance and Quality
The CD54AC74F3A delivers high-speed operation equivalent to bipolar Schottky TTL while maintaining the CMOS low power consumption. It has balanced propagation delays and transition times, which is crucial for synchronous operations in digital systems. The device's outputs can drive up to 15 LSTTL loads, ensuring compatibility with a wide range of logic families.
Applications
Thanks to its robust design and reliable performance, the CD54AC74F3A is suitable for a broad spectrum of applications. These include:
- Automotive systems
- Telecommunications
- Data processing
- Industrial controls
- Instrumentation
Environmental and Quality Compliance
The CD54AC74F3A is designed to meet or exceed the stringent requirements of the automotive, industrial, and military markets. It is compliant with the RoHS directive, ensuring that it is free from hazardous substances. Additionally, Texas Instruments' commitment to quality means that this product is manufactured in facilities that are ISO 9001:2000 and TS 16949 certified, providing customers with a guarantee of reliability and excellence.
For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the CD54AC74F3A.