EN
  • EN
  • DE

CD54AC374F3A

Part No CD54AC374F3A
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE FLIP-FLOPS WITH 3-S / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54AC
Package Tube
Product Status Active
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 125 MHz
Max Propagation Delay @ V, Max CL 10.8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.5V ~ 5.5V
Current - Quiescent (Iq) 8 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 20-CDIP
Package / Case 20-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577196-CD54AC374F3A
Ultra Librarian 3D Model Ultra Librarian CD54AC374F3A CAD Model

Description

Introducing the Texas Instruments CD54AC374F3A

The CD54AC374F3A from Texas Instruments is a high-performance, octal D-type flip-flop with 3-state outputs. Designed to operate from a 2V to 6V VCC supply, this integrated circuit is pivotal for a wide range of digital applications. Its robust construction and cutting-edge technology make it an ideal choice for systems requiring the capture and storage of data.

This IC comes with eight edge-triggered D-type flip-flops, which are essential for synchronizing and storing data. Each flip-flop has individual D inputs, Clock (CP) inputs, and Q outputs. The direct clear (CLR) input can be used to reset the flip-flops, ensuring that the stored data can be effectively cleared when necessary.

The CD54AC374F3A boasts a 3-state output feature that allows for increased flexibility in bus-oriented applications. By enabling or disabling the output, this device can effectively manage data flow on common bus lines without the risk of bus contention. When the output enable (OE) is high, the outputs are in a high-impedance state, which is especially useful in multiplexing applications or when the outputs need to be disconnected without powering down the circuit.

Key features of the CD54AC374F3A include:

  • Operational voltage range of 2V to 6V
  • High drive current outputs (-24mA/IOH; 24mA/IOL)
  • Low power consumption
  • Edge-triggered D-type inputs
  • 3-state outputs for bus interfacing
  • Direct clear input for quick resetting

Engineered for high-speed operation, the CD54AC374F3A can handle fast signal propagation and switching, which is essential for modern digital systems. The device's immunity to latch-up and its low static power consumption are testaments to Texas Instruments' commitment to quality and reliability.

Whether you're designing data storage, multiplexers, or bus drivers, the CD54AC374F3A offers a reliable and efficient solution that integrates seamlessly into your digital logic systems. With Texas Instruments' reputation for excellence, you can be confident that this product will exceed your performance expectations.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2875 $52.5750
5+ $21.5692 $107.8460
8+ $20.8952 $167.1616
10+ $20.2211 $202.2110
13+ $19.5471 $254.1123
18+ $17.5250 $315.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess