EN
  • EN
  • DE

CD54AC283F3A

Part No CD54AC283F3A
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Description Binary Full Adder Single-Element 4-Bit 16-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Contact Plating Lead, Tin
Height 5.08 mm
High Level Output Current -24 mA
Lead Free Contains Lead
Length 19.56 mm
Logic Function Binary Full Adder
Low Level Output Current 24 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 1.5 V
Mount Through Hole
Number of Bits 4
Number of Elements 1
Number of Pins 16
Packaging Rail/Tube
Propagation Delay 228 ns
Quiescent Current 8 µA
RoHS Compliant
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 1002108-CD54AC283F3A
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD54AC283F3A CAD Model

Description

The CD54AC283F3A is a high-performance, precision integrated circuit manufactured by Texas Instruments, a leader in semiconductor solutions. This product is designed to cater to a wide array of applications requiring robust and reliable electronic components.

Key Features

  • Versatile Functionality: The CD54AC283F3A is a versatile chip that can be used in various digital applications, making it a valuable asset in both commercial and industrial settings.
  • High-Speed Operation: Engineered for speed, this component ensures quick data processing and efficient performance, which is critical for modern electronics that demand rapid computations.
  • Low Power Consumption: Texas Instruments is known for its focus on power efficiency, and the CD54AC283F3A is no exception. It operates with minimal power draw, contributing to longer battery life and reduced energy costs.
  • Durability: The product is built to withstand tough conditions, ensuring longevity and consistent performance even in challenging environments.
  • Compatibility: This component is designed to be compatible with a wide range of other electronic parts and systems, allowing for seamless integration into existing designs.

Applications

The CD54AC283F3A is suitable for use in a variety of applications, including but not limited to:

  • High-speed data processing systems
  • Communication infrastructure
  • Consumer electronics
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The CD54AC283F3A is subjected to extensive testing and quality control measures to ensure that it performs to the highest standards. Customers can trust in the reliability and durability of this product for their critical applications.

Support and Resources

For engineers and designers, Texas Instruments provides comprehensive support and resources, including detailed datasheets, application notes, and design tools. These resources are designed to help users maximize the capabilities of the CD54AC283F3A and accelerate the development of their projects.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess