Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54AC
Package Tube
Product Status Active
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 100 MHz
Max Propagation Delay @ V, Max CL 13.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.5V ~ 5.5V
Current - Quiescent (Iq) 8 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 20-CDIP
Package / Case 20-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577193-CD54AC273F3A
Ultra Librarian 3D Model Ultra Librarian CD54AC273F3A CAD Model

Description

The CD54AC273F3A is a high-quality octal D-type flip-flop integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This device is designed to provide reliable and efficient performance in a wide array of digital applications. The CD54AC273F3A is part of Texas Instruments' advanced CMOS logic family, which is renowned for its high speed and low power consumption.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with Clear
  • Output Type: Non-Inverted
  • Trigger Type: Positive Edge
  • Supply Voltage Range: 2.0V to 6.0V, making the device suitable for a variety of logic level applications.
  • Propagation Delay Time: Fast propagation delay ensures quick response times in critical operations.
  • Operating Temperature: The device is designed to operate reliably over a wide temperature range, ensuring stability in various environmental conditions.
  • Mounting Type: Through Hole
  • Package / Case: The CD54AC273F3A comes in a robust and reliable package, ensuring durability and ease of integration into various systems.

Applications

The CD54AC273F3A is versatile and can be used in numerous applications, including:

  • Buffer/Storage Registers
  • System Control Registers
  • Parity Generators/Checkers
  • Shift Registers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The CD54AC273F3A is no exception, as it undergoes extensive testing and quality control measures to ensure it performs to the highest standards. Customers can trust in the reliability and longevity of this device when incorporated into their electronic designs.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and design resources to facilitate the integration of the CD54AC273F3A into their projects. With Texas Instruments' expertise and support, users can optimize their designs for maximum performance and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SGL 10-BIT 24-SSOP
Need more? Email Us
ECAD model for 74ABT821DB,112
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop, 3-State Positive-Edge Triggered
Need more? Email Us
ECAD model for CD74HCT574M96G4
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74HC374DB,118
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ECAD model for CD74HC112MT
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ECAD model for 54FCT374CTDB
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ECAD model for MC74HC112ADG
Analog Devices Inc.
IC FF T-TYPE SINGLE 1BIT 16SMT
Need more? Email Us
ECAD model for HMC749LC3C
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 14SSOP
Need more? Email Us
ECAD model for 74ABT74DB,112
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ECAD model for CD74HCT534E

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2693 $72.5386
4+ $29.7594 $119.0376
6+ $28.8295 $172.9770
9+ $27.8994 $251.0946
11+ $26.9695 $296.6645
14+ $24.1796 $338.5144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 98 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention