EN
  • EN
  • DE

CD4556BF3A

Part No CD4556BF3A
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description CD4556B-MIL CMOS DUAL BINARY TO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number CD4556
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577169-CD4556BF3A
Ultra Librarian 3D Model Ultra Librarian CD4556BF3A CAD Model

Description

The CD4556BF3A from Texas Instruments is a high-performance CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer. This integrated circuit is designed to be used in applications requiring multiple decoding or demultiplexing functions. The CD4556BF3A is capable of converting two 2-bit binary inputs into four mutually exclusive outputs. It is a versatile component suitable for a variety of digital applications, including data routing, memory addressing, and control signal generation.

Key Features:

  • Logic Type: Decoder/Demultiplexer
  • Number of Circuits: Dual 2-to-4 line
  • Supply Voltage Range: 3V to 18V
  • Operating Temperature: -55°C to 125°C
  • Package: 16-pin plastic DIP (DIP-16)
  • Propagation Delay Time: Fast propagation delay time ensures quick response to input signals.
  • Power Consumption: Low power consumption makes it suitable for battery-operated devices.

Applications:

  • Data multiplexing
  • Memory address decoding
  • Digital signal routing
  • Control signal generation
  • Function selection in digital systems

The CD4556BF3A is known for its robustness and reliability, characteristic of Texas Instruments' commitment to high-quality semiconductor products. The device features standard decoding with enable functions, allowing for the selection or inhibition of each output. The dual nature of the device allows for independent or cascaded use, providing flexibility in complex digital systems.

With its broad operating voltage range, the CD4556BF3A accommodates a wide array of power supplies, making it a versatile choice for both commercial and industrial environments. The device's standardized pin configuration facilitates easy integration into existing designs, and its DIP packaging allows for straightforward insertion into socketed PCBs or for use in prototyping environments.

Overall, the CD4556BF3A is an essential building block for designers looking for a reliable and flexible decoding/demultiplexing solution in their digital electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2686 $56.3430
11+ $9.2461 $101.7071
17+ $8.9571 $152.2707
24+ $8.6682 $208.0368
30+ $8.3793 $251.3790
40+ $7.5124 $300.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess