EN
  • EN
  • DE

CD4555BPWR

Part No CD4555BPWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:4 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Product Status Active
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 6.8mA, 6.8mA
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number CD4555
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577166-CD4555BPWR
Ultra Librarian 3D Model Ultra Librarian CD4555BPWR CAD Model

Description

Product Overview: Texas Instruments CD4555BPWR

The Texas Instruments CD4555BPWR is a high-performance CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer integrated circuit, designed to deliver efficient decoding solutions for a wide range of applications. This versatile chip is part of the 4000 series logic family, known for their robustness and compatibility with a variety of digital systems.

Key Features

  • Device Type: CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer
  • Package: Comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact footprint for space-constrained applications.
  • Operating Voltage: Designed to operate over a broad voltage range of 3V to 18V, making it suitable for both standard and low-power devices.
  • Power Consumption: Features low power consumption, which is a hallmark of CMOS technology, contributing to improved energy efficiency in electronic systems.
  • Logic Level Compatibility: Compatible with standard TTL (Transistor-Transistor Logic) levels, allowing for easy interfacing with other TTL logic devices.
  • Decoding Capability: Capable of decoding a binary input to one of four outputs, making it ideal for applications that require data routing or multiplexing.

Applications

The CD4555BPWR is well-suited for a variety of applications, including:

  • Memory chip select decoding
  • Data multiplexing
  • Control systems
  • Instrumentation
  • Electronic voting machines
  • Alarm systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD4555BPWR is no exception. Each device undergoes rigorous testing to ensure it meets TI's high standards, providing designers with confidence in their choice of components.

In summary, the CD4555BPWR from Texas Instruments is a reliable and versatile decoding solution that offers compatibility with various logic levels, low power consumption, and a wide operating voltage range. Its compact TSSOP package and dual-decoding capability make it an excellent choice for designers looking to optimize their digital systems for performance and efficiency.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3352 $50.2800
365+ $0.2751 $100.4115
565+ $0.2665 $150.5725
780+ $0.2579 $201.1620
1,005+ $0.2493 $250.5465
1,345+ $0.2235 $300.6075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess