EN
  • EN
  • DE

CD4555BF3A

Part No CD4555BF3A
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description CD4555B-MIL CMOS DUAL BINARY TO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number CD4555
Standard Package 17 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577165-CD4555BF3A
Ultra Librarian 3D Model Ultra Librarian CD4555BF3A CAD Model

Description

The CD4555BF3A is a high-quality integrated circuit manufactured by Texas Instruments, renowned for its precision and reliability in the electronics industry. This particular product is a CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer, designed to provide efficient decoding and demultiplexing operations in various digital applications.

Key Features

  • Supply Voltage Range: The CD4555BF3A operates over a wide supply voltage range, making it versatile for use in multiple system environments.
  • Output Drive Capability: This IC comes with robust output drive capability, ensuring reliable performance even in demanding situations.
  • Low Power Consumption: It is designed for low power consumption, which is crucial for battery-operated and energy-saving applications.
  • High Noise Immunity: The device features high noise immunity, providing stable operation in environments with electrical noise.

Applications

The CD4555BF3A is suitable for a wide range of applications, such as:

  • Memory decoding or data routing in computer systems
  • Control systems for industrial processes
  • Communication systems where signal demultiplexing is required
  • Instrumentation and test equipment
  • Consumer electronics where binary to decimal decoding is necessary

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CD4555BF3A is no exception, with stringent quality control measures ensuring that each IC meets the highest standards of performance and reliability. Users can trust this product to deliver consistent results over its operational lifespan, making it a dependable choice for designers and engineers alike.

Technical Support and Resources

For those integrating the CD4555BF3A into their systems, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources. Customers can access a wealth of information to facilitate the design process and optimize the use of this IC in their applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1650 $69.4950
6+ $19.0072 $114.0432
9+ $18.4133 $165.7197
12+ $17.8193 $213.8316
15+ $17.2253 $258.3795
20+ $15.4434 $308.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess