EN
  • EN
  • DE

CD4538BE

Part No CD4538BE
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DIP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 718068-CD4538BE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4538BE CAD Model

Description

Introducing the CD4538BE Precision Monostable Multivibrator

The CD4538BE is a high-performance, precision monostable multivibrator from Texas Instruments, designed to deliver reliability and versatility for a wide range of pulse generation applications. This integrated circuit is a dual, precision monostable multivibrator that is crafted to produce accurate and stable time delays or oscillation. It is an essential component for designers focusing on timing, pulse shaping, and sequential logic operations in their electronic projects.

Key Features

  • Dual Monostable Multivibrator: The CD4538BE contains two independent monostable multivibrators in a single package, allowing for compact and efficient designs.
  • Wide Voltage Range: This device can operate on a supply voltage range from 3V to 15V, making it suitable for various digital logic levels and providing designers with the flexibility to use it in multiple applications.
  • High-Speed Operation: With propagation delays typically less than 100ns and a maximum frequency of 6.8MHz (typical at 5V), the CD4538BE is ideal for high-speed systems.
  • Stability: The output pulse width is highly stable and is determined by external timing components (resistors and capacitors). This stability ensures consistent performance across a range of environmental conditions.
  • Retriggerable/Non-retriggerable Operation: The device can be configured for either retriggerable or non-retriggerable operation, providing versatility in pulse generation tasks.
  • Output Pulse Width Range: The pulse width can be adjusted from a few microseconds to several minutes by selecting appropriate external timing components.

Applications

The CD4538BE is suited for a variety of applications, including:

  • Timing circuits
  • Delay lines
  • Pulse width modulation (PWM) circuits
  • Sequential logic circuits
  • Waveform generation

Package and Quality Assurance

The device is offered in a standard 16-pin DIP (Dual In-line Package), ensuring easy integration into both prototyping environments and production runs. Texas Instruments' commitment to quality means that the CD4538BE is manufactured to the highest standards, ensuring reliable performance in your electronic designs.

Whether you're developing sophisticated timing solutions or simple pulse generators, the CD4538BE from Texas Instruments provides the precision and flexibility needed to create a reliable and efficient design.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1657 $50.5385
740+ $0.1360 $100.6400
1,140+ $0.1318 $150.2520
1,570+ $0.1275 $200.1750
2,030+ $0.1233 $250.2990
2,715+ $0.1105 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,930 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess