Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 8 MHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577150-CD4520BF3A
Ultra Librarian 3D Model Ultra Librarian CD4520BF3A CAD Model

Description

The CD4520BF3A is a high-performance CMOS Dual Binary Counter integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This robust IC is designed to provide reliable counting operations in a wide range of digital applications.

Key Features

  • Counting Capability: The CD4520BF3A consists of two independent counters that can be used separately or in tandem to count events, pulses, or intervals.
  • High-Voltage Operation: It is capable of operating with a supply voltage ranging from 3V to 18V, providing versatility in both low and high-voltage applications.
  • Low Power Consumption: Designed with power efficiency in mind, this IC maintains a low power draw, making it ideal for battery-powered devices and power-sensitive applications.
  • Robust Output Capability: The outputs can drive up to 10 LSTTL loads, ensuring compatibility with various logic families and the ability to drive multiple devices.
  • Wide Operating Temperature: The CD4520BF3A is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications.

Applications

The versatility of the CD4520BF3A makes it an excellent choice for a variety of applications, including:

  • Frequency division
  • Time delay generation
  • Counter design for digital clocks
  • Event counting in embedded systems
  • Sequential control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CD4520BF3A is no exception, as it undergoes rigorous testing and quality assurance processes to ensure its performance and reliability in the field. Whether for consumer electronics, automotive systems, or industrial machinery, the CD4520BF3A from Texas Instruments stands as a testament to precision engineering and reliability.

You May Also Be Interested in

Texas Instruments
IC SYNC 4BIT BIN COUNTR 16-SOIC
Lowest to $0.7824
ECAD model for SN74LS161AD
Nexperia USA Inc.
IC DUAL 4BIT SYNC BINARY 16TSSOP
Need more? Email Us
ECAD model for 74HC4520PW,118
Fairchild/ON Semiconductor
IC COUNTER 12-STAGE BIN 16-SOP
Need more? Email Us
ECAD model for MM74HC4040SJX
Texas Instruments
IC 14STG BINARY COUNTER 16SOIC / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Lowest to $0.1653
ECAD model for CD74HCT4020M96
NXP / Nexperia
IC SYNC BCD DECADE COUNT 16DIP
Need more? Email Us
ECAD model for 74HC160N,652
Nexperia USA Inc.
IC COUNTER 7STAGE BINARY 14SOIC
Lowest to $0.4955
ECAD model for 74HC4024D,652
Fairchild/ON Semiconductor
IC COUNTER BINARY SYNC 16TSSOP
Need more? Email Us
ECAD model for 74ACT161MTC
Nexperia USA Inc.
IC SYNC 4BIT BIN COUNTER 16SOIC
Need more? Email Us
ECAD model for 74LVC163D,118
ON Semiconductor
IC COUNTER BIN DUAL 4BIT 14-DIP
Need more? Email Us
ECAD model for DM74LS393N

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7273 $53.1819
7+ $14.5455 $101.8185
11+ $14.0910 $155.0010
15+ $13.6364 $204.5460
19+ $13.1819 $250.4561
26+ $11.8182 $307.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 448 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention