EN
  • EN
  • DE

AT-220

Part No AT-220
Manufacturer Tyco Electronics
Catalog RF Accessories
Description Digital Attenuator, 30 dB, 4-Bit DC - 2 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1147801-AT-220
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT-220 CAD Model

Description

The AT-220, manufactured by Tyco Electronics (now TE Connectivity), is an RF accessory designed for various radio frequency applications. While precise details about this specific model are limited, understanding the general use of RF accessories from TE Connectivity provides a solid foundation.

Applications:

  • Wireless Communication Systems: Used in cellular networks, Wi-Fi routers, and other wireless communication devices for signal routing and connection.
  • Radio Broadcasting: Employed in radio transmission equipment to ensure signal integrity and connectivity.
  • Test and Measurement Equipment: Integrated into RF test instruments like spectrum analyzers and signal generators for accurate and reliable measurements.
  • Military and Aerospace Applications: Utilized in radar systems, communication systems, and other critical applications requiring robust and dependable RF connections.
  • Satellite Communication: Used in satellite ground stations and onboard satellite equipment for signal transmission and reception.

Features

  • Durable Construction: Built to withstand demanding environmental conditions, ensuring reliable performance.
  • Low Signal Loss: Designed to minimize signal attenuation, preserving signal strength and quality.
  • Wide Frequency Range: Operates effectively across a broad range of RF frequencies.
  • Secure Connection: Provides a stable and secure connection to prevent signal disruptions.
  • Compatibility: Designed to be compatible with various RF connectors and cables.

Benefits

  • Improved Signal Quality: Minimizes signal loss and interference, resulting in clearer and more reliable communication.
  • Enhanced System Performance: Optimizes the performance of RF systems by ensuring efficient signal transmission.
  • Increased Reliability: Durable construction and secure connections contribute to the overall reliability of RF equipment.
  • Reduced Downtime: Minimizes the risk of signal disruptions, reducing downtime and maintenance costs.
  • Versatile Applications: Suitable for a wide range of RF applications, providing flexibility and adaptability.

RF accessories like the AT-220 are essential components in maintaining the integrity and performance of RF systems. While specific specifications for the AT-220 are unavailable, TE Connectivity is a known manufacturer of high-quality RF components, and this accessory would adhere to general RF standards for impedance, VSWR, and insertion loss.

You May Also Be Interested in

Harwin Inc.
RFI SHIELD CAN KIT
Need more? Email Us
Omron
3M EXTENSION CABLE
Need more? Email Us
Pulse
NMO HIGH FREQUENCY MOUNT, 17 RG-
Need more? Email Us
Pulse
NMO 3.5 ROUND MAG MOUNT, 12 CX,
Need more? Email Us
Pulse
GPSMB MAG MOUNT
Need more? Email Us
Laird Technologies, Inc.
CONTACT BECU 3.2MMX2.3MM
Need more? Email Us
Pulse
NMO 3.5 ROUND MAG MOUNT, 25 UD,
Need more? Email Us
Omron
RFID INTELLIGENT FLAG AMP
Need more? Email Us
Pulse
NMO MOUNT, 17 UD, PL259T
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess