Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type BCD Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 8 MHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577145-CD4518BF
Ultra Librarian 3D Model Ultra Librarian CD4518BF CAD Model

Description

Texas Instruments CD4518BF Dual BCD Up-Counter

The Texas Instruments CD4518BF is a high-performance CMOS Dual BCD Up-Counter integrated circuit designed to meet the demands of sophisticated electronic systems. This robust component offers a combination of advanced features, making it an ideal choice for applications requiring reliable counting operations in a binary-coded decimal format.

Key Features

  • Dual BCD Counters: The device contains two independent counters that can be used in a variety of counting applications.
  • Wide Operating Voltage: The CD4518BF operates within a voltage range of 3V to 18V, providing versatility for both low and high-voltage applications.
  • Medium-Speed Operation: With a typical clock frequency of 6MHz at 10V, it ensures adequate speed for a multitude of BCD counting tasks.
  • Low Power Consumption: The device's CMOS technology ensures minimal power consumption, making it suitable for battery-operated and power-sensitive designs.
  • Standardized Symmetrical Output Characteristics: Offers consistent performance and compatibility with other CMOS, TTL logic families.
  • 100% Tested for Quiescent Current at 20V: Ensures reliability and quality by undergoing comprehensive testing.
  • 5V, 10V, and 15V Parametric Ratings: Provides flexibility for designers to match the device with various system voltage requirements.

Applications

The CD4518BF is suitable for a wide range of applications, including:

  • Industrial control systems
  • Instrumentation
  • Automated counting systems
  • Digital clocks and timers
  • Computing systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD4518BF is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous requirements of industrial and commercial applications. With its proven design and tested reliability, the CD4518BF from Texas Instruments represents a trusted solution for your counting needs.

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments datasheet for the CD4518BF.

You May Also Be Interested in

Texas Instruments
IC 4-BIT UP/DOWN COUNTER 16-DIP
Need more? Email Us
ECAD model for SN74LS193NE4
ON Semiconductor
14-Stage Binary Ripple Counter With Oscillator
Need more? Email Us
ECAD model for MC74HC4060AN
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ECAD model for CY74FCT191ATSOC
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74AC163E
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
ECAD model for 74HC161PW-Q100J
ON Semiconductor
Programmable Divide-By-N Dual 4-Bit Binary/BCD Down Counter | IC COUNTER DUAL 4BIT 1:4 16-SOIC
Lowest to $21.0274
ECAD model for MC14569BDW
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
ECAD model for SN74LS393NE4
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
ECAD model for 74HC4017DB,112
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
ECAD model for V62/04702-01XE

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8358 $59.6716
5+ $24.4807 $122.4035
7+ $23.7156 $166.0092
9+ $22.9506 $206.5554
12+ $22.1856 $266.2272
16+ $19.8905 $318.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,050 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention