EN
  • EN
  • DE

4024BCP

Part No 4024BCP
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER RIPPLE 7STAGE 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 7
Reset Asynchronous
Count Rate 12MHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 197703-4024BCP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 4024BCP CAD Model

Description

ON Semiconductor 4024BCP - 7-Stage Ripple-Carry Binary Counter

The ON Semiconductor 4024BCP is a highly reliable 7-stage ripple-carry binary counter designed for use in a wide array of electronic applications. This integrated circuit (IC) is part of ON Semiconductor's extensive CMOS logic family and is known for its low power consumption and stable performance.

Key Features:

  • Counter Type: The 4024BCP is a binary counter that progresses in a ripple-carry fashion, making it suitable for sequential counting applications.
  • Number of Stages: It features 7 stages, which allows it to count up to 128 (27) discrete states, making it versatile for various counting tasks.
  • Supply Voltage Range: This device operates over a wide supply voltage range, typically from 3V to 18V, providing flexibility in different voltage environments.
  • Low Power Consumption: As a CMOS device, the 4024BCP boasts low power dissipation, which is critical for battery-powered and energy-efficient applications.
  • High Noise Immunity: The inherent design of CMOS technology provides excellent noise immunity, ensuring stable operation even in electrically noisy environments.
  • Output Capability: The standard outputs can directly drive up to 10 LS-TTL loads, providing compatibility with a range of digital logic families.
  • Package: The 4024BCP is available in a 14-pin DIP (Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards.

Applications:

The versatility of the 4024BCP makes it an ideal choice for a variety of applications, including:

  • Frequency division
  • Time delay generation
  • Counter and timer devices
  • Sequential state machines
  • Multi-stage counters

With its combination of features, the ON Semiconductor 4024BCP is a robust component for designers who require a reliable and efficient counting solution. Its compatibility with other logic families and ease of integration into various systems make it a popular choice among engineers and hobbyists alike.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1377 $61.3770
23+ $5.0358 $115.8234
36+ $4.8787 $175.6332
49+ $4.7216 $231.3584
64+ $4.5646 $292.1344
85+ $4.0922 $347.8370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess