EN
  • EN
  • DE

CD4512BPWR

Part No CD4512BPWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DATA SELECT/MUX 1X8:1 16TSSOP / Data Selector/Multiplexer 1 x 8:1 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 6.8mA, 6.8mA
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number CD4512
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000 pcs
Win Source Part Number 1381761-CD4512BPWR
Ultra Librarian 3D Model Ultra Librarian CD4512BPWR CAD Model

Description

The CD4512BPWR is a high-performance CMOS 8-Channel Data Selector manufactured by Texas Instruments, renowned for its expertise in semiconductor design and production. This integrated circuit is part of the 4000 series logic family and is designed to deliver efficient multiplexing capabilities for digital data selection.

Key Features

  • Logic Type: Data Selector/Multiplexer
  • Number of Channels: 8
  • Input Voltage: 3V to 18V
  • Output Current: 10mA
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-16
  • Operating Temperature: -55°C to +125°C

Performance and Applications

The CD4512BPWR is a versatile component suitable for a wide range of applications in digital systems. With its 8-channel input, it can select one of eight data inputs to be routed to a single output line, making it ideal for data routing applications. The device supports a broad input voltage range from 3V to 18V, which allows it to be used in various logic-level environments.

The low on-resistance of the switch ensures minimal signal distortion, while the high noise immunity characteristic of CMOS technology provides reliable performance in electrically noisy environments. The CD4512BPWR's operating temperature range of -55°C to +125°C ensures stability and functionality even under extreme conditions, making it suitable for industrial and automotive applications.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CD4512BPWR is no exception and is built to meet stringent industry standards. The device is available in a TSSOP-16 package, which is compact and suitable for space-constrained applications. Its surface-mount design facilitates easier assembly on printed circuit boards, enhancing manufacturing efficiency and reducing overall production costs.

Whether you're designing complex digital systems or looking for a reliable multiplexer for simpler applications, the CD4512BPWR from Texas Instruments offers the performance, durability, and quality that professionals rely on.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4704 $51.7440
260+ $0.3860 $100.3600
405+ $0.3740 $151.4700
555+ $0.3619 $200.8545
715+ $0.3498 $250.1070
960+ $0.3136 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess