EN
  • EN
  • DE

CD4071BMT

Part No CD4071BMT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028223-CD4071BMT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian CD4071BMT CAD Model

Description

Product Overview: CD4071BMT from Texas Instruments

The CD4071BMT is a high-quality integrated circuit product from Texas Instruments, renowned for its reliability and performance in various electronic applications. This particular IC is part of the 4000 series CMOS logic family, which is known for its low power consumption and wide voltage operating range.

Key Features:

  • Logic Type: The CD4071BMT is a Quad 2-Input OR Gate, which means it contains four independent OR gates, each with two inputs. This logic configuration is essential for creating combinational logic circuits that require the OR function.
  • Supply Voltage Range: It operates over a broad voltage range from 3V to 18V, making it versatile for use in both low and high-voltage applications.
  • High Noise Immunity: The device exhibits high noise immunity, which ensures stable performance even in electrically noisy environments.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical, which means the high and low levels of output are balanced, contributing to the overall stability of the logic function.

Applications:

The CD4071BMT is suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Data processing
  • Signal processing
  • Alarm systems
  • Industrial electronics

Package and Quality:

Encased in a compact SOIC-14 package, the CD4071BMT is designed for surface mounting, which is conducive to modern PCB design and manufacturing processes. The device meets or exceeds the stringent quality standards set by Texas Instruments, ensuring long-term reliability and consistent performance.

Conclusion:

In summary, the CD4071BMT from Texas Instruments is a highly dependable and versatile component that delivers the logic functions necessary for a multitude of electronic circuits. Its broad voltage range, noise immunity, and standardized output characteristics make it an excellent choice for designers looking to implement OR logic in their systems. With its robust package and adherence to TI's quality protocols, the CD4071BMT stands as a solid choice for both prototyping and mass production.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess