Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Voltage - Supply 3V ~ 18V
Current - Output High, Low 4.2mA, 4.2mA
Max Propagation Delay @ V, Max CL 350ns @ 15V, 50pF
Current - Quiescent (Iq) 100 µA
Temperature Range - Operating -55°C ~ 125°C
Case / Package 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Mounting Surface Mount
Base Product Number CD4063
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -CD4063BNSRE4-NDR,CD4063BNSRG4-ND,-CD4063BNSRG4,-296-14121-1-ND,296-14121-6-NDR,2156-CD4063BNSR,-CD4063BNSR-NDR,CD4063BNSR-ND,296-14121-1,296-14121-2,-CD4063BNSRE4,-CD4063BNSRG4-NDR,CD4063BNSRE4-ND,TEXTISCD4063BNSR,CD4063BNSRE4,296-14121-6,-296-14121-1,CD4063BNSRG4,Q1347122A
Standard Package 2,000
Win Source Part Number 1323514-CD4063BNSR
Ultra Librarian 3D Model Ultra Librarian CD4063BNSR CAD Model

Description

Overview of CD4063BNSR from Texas Instruments

The CD4063BNSR is a high-quality integrated circuit (IC) produced by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This particular IC is a 4-bit magnitude comparator that is designed to provide a range of logical comparisons between binary values. It is part of the 4000 series CMOS logic ICs, which are known for their robustness and versatility in various electronic applications.

Key Features

  • Logic Type: Magnitude Comparator
  • Number of Bits: 4 bits
  • Supply Voltage Range: 3V to 18V
  • Operating Temperature: -55°C to +125°C
  • Package: SOP (Small Outline Package)
  • Mounting Type: Surface Mount
  • RoHS Compliant: Yes

The CD4063BNSR is capable of comparing two 4-bit words and providing outputs for three different conditions: A > B, A

Applications

With its wide operating voltage range and temperature stability, the CD4063BNSR is suitable for a variety of applications, including:

  • Microprocessor systems
  • Portable electronics
  • Instrumentation and control systems
  • Data sorting and comparison operations
  • Automotive electronics

Reliability and Quality

As with all Texas Instruments products, the CD4063BNSR is manufactured to the highest standards of quality and reliability. It undergoes rigorous testing to ensure it meets the stringent requirements set by the industry and provides consistent performance across its operational lifespan. The device is also RoHS compliant, meaning it adheres to environmental standards by restricting the use of certain hazardous substances in its construction.

Whether you are designing a complex digital system or simply need a reliable component for logical comparisons, the CD4063BNSR from Texas Instruments offers the performance and quality you can trust.

You May Also Be Interested in

Linear Technology
IC COMP R-R I/O SGL 3/5V 8-SOIC
Lowest to $9.5268
ECAD model for LT1719CS8#TRPBF
ON Semiconductor
IC COMP DUAL OFFSET LV 8SOIC
Lowest to $0.0869
ECAD model for NCV2903DR2G
ON Semiconductor
IC COMPARATOR LV 6-UDFN
Lowest to $11.9697
ECAD model for NCS2200AMUT1G
NXP / Nexperia
IC COMPARATOR LOW VOLTAGE 6XSON
Need more? Email Us
ECAD model for NCX2202GM,115
Maxim Integrated
IC COMP QUAD PROGR THRES 24-DIP
Need more? Email Us
ECAD model for MAX516AENG+
Maxim Integrated
IC COMPARATOR LP 8-DIP
Need more? Email Us
ECAD model for MAX913EPA+
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ECAD model for HA1631S02CMEL-E
ON Semiconductor
IC COMPARATOR LV ENABLE 6-TSOP
Lowest to $4.4966
ECAD model for NCS2203SN2T1
Maxim Integrated
IC COMPARATOR SNGL SOT23-6
Need more? Email Us
ECAD model for MAX9051AEUT+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention