EN
  • EN
  • DE
  • IT

CD4046BE

Part No CD4046BE
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHASE-LOCK LOOP MCPWR 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Phase Lock Loop (PLL)
Input CMOS
Output CMOS
Number of Circuits 1
Maximum Input Frequency 2.4MHz
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 006176-CD4046BE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing
Family Name CD4046
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Malaysia, Mexico, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD4046BE CAD Model

Description

CD4046BE Product Description

The CD4046BE is a highly efficient PLL IC, known for its simplicity and effectiveness in frequency synthesis and modulation tasks. This component is designed to enhance the performance of electronic systems.

Features and Benefits

  • Ease of use: Simplified circuit designs for quick implementation.
  • Integrated components: Features an onboard VCO and phase comparator.
  • Wide operational voltage: Functions effectively across a broad range of power supply voltages.

Applications

  • Phase modulation systems
  • Frequency modulation in audio systems
  • Signal processing for digital communications

The CD4046BE is valued for its reliability and flexibility across various electronic applications.

You May Also Be Interested in

Silicon Labs
IC SYNTHESIZER RF DUALBAND 28MLP
Lowest to $26.6996
Silicon Labs
IC CLOCK SSCG 1PLL 2CH 8TSSOP
Need more? Email Us
Texas Instruments
3.3-V DUAL PLL MULTICLOCK GENERATOR
Lowest to $7.0703
Silicon Labs
Need more? Email Us
Silicon Labs
IC WLAN SAT RADIO 24TSSOP
Lowest to $154.6705
Silicon Labs
IC CLOCK MULT SONET/SDH 63BGA
Lowest to $28.4229
Cypress Semiconductor Corp
High Speed Multi-phase PLL Clock Buffer
Need more? Email Us
Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $125.3175
Silicon Labs
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
Lowest to $2.8422

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1826 $56.6060
750+ $0.1499 $112.4250
1,160+ $0.1452 $168.4320
1,595+ $0.1404 $223.9380
2,065+ $0.1357 $280.2205
2,760+ $0.1217 $335.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess