Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Manufacturer Texas Instruments
Series 4000B
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name CD4043
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CD4043BDWR-ND, 296-31497-6, CD4043BDWRG4-ND, CD4043BDWRE4-ND, 296-31497-1, 296-31497-2, CD4043BDWRE4, CD4043BDWRG4
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915065-CD4043BDWR
Ultra Librarian 3D Model Ultra Librarian CD4043BDWR CAD Model

Description

Overview of Texas Instruments CD4043BDWR

The Texas Instruments CD4043BDWR is a high-quality CMOS Quad NOR R/S Latch with 3-state outputs. This integrated circuit is specifically designed to be used in a wide array of applications that require efficient and reliable storage of binary information. The CD4043BDWR is part of the 4000 series logic family, which is renowned for its robustness and versatility in various electronic applications.

Key Features

  • Quad NOR Latch: The device contains four independent NOR latches which can be used to store binary information.
  • 3-State Outputs: Each latch has a 3-state output that can be used in bus-oriented applications, providing a high impedance state in addition to the conventional logic levels.
  • Wide Operating Voltage: The CD4043BDWR operates over a wide voltage range from 3V to 18V, making it suitable for various power environments.
  • Low Power Consumption: Its CMOS technology ensures low power consumption which is ideal for battery-operated devices.
  • High Noise Immunity: The inherent characteristics of CMOS provide a significant level of noise immunity, enhancing performance in electrically noisy environments.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability in various conditions.

Applications

The CD4043BDWR is a versatile component that can be used in a multitude of applications including:

  • Memory storage devices
  • Buffer memory
  • Pattern generation
  • Data processing systems
  • Communication systems

Package and Quality

The device is supplied in a wide-body SOIC package, designated by the suffix 'DW', which is suitable for surface-mount technology (SMT). The 'R' in the part number indicates that the device is provided in tape and reel packaging, which facilitates automated assembly processes. Texas Instruments' commitment to quality ensures that the CD4043BDWR meets stringent industry standards for performance and reliability.

With its combination of features, the Texas Instruments CD4043BDWR is an excellent choice for designers who require a reliable and flexible NOR latch solution for their digital logic needs.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSP LATCH 16BIT D 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
ECAD model for 74ALVCH16373DGG:11
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Need more? Email Us
ECAD model for SN74HC259ANSR
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
ECAD model for SN74BCT373NS
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.5374
ECAD model for SN74ABT573ANS
Texas Instruments
8-BIT D-TYPE EDGE-TRIGGERED READ-BACK LATCHES
Need more? Email Us
ECAD model for SN74ALS996NT
Texas Instruments
IC OCTAL D TRANSP LATCH 20SO / Channel IC
Need more? Email Us
ECAD model for SN74ACT533NS
Texas Instruments
IC 16BIT D-TYPE LATCH 48-SSOP
Need more? Email Us
ECAD model for 74ACT16373DLRG4
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.8172
ECAD model for SN74LS375NS
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Need more? Email Us
ECAD model for SN74BCT573NS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention