Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type D-Type Transparent Latch
Output Type Differential
Supply Voltage - Operating 3 V to 18 V
Independent Circuits 4
Propagation Delay Time (ns) 40ns
Current - Output High, Low 6.8mA, 6.8mA
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 006173-CD4042BE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian CD4042BE CAD Model

Description

CD4042BE - Quad R/S Latch with 3-State Outputs

The CD4042BE is a robust quad R/S latch with 3-state outputs, designed to support binary data retention and manipulation in diverse digital logic applications.

  • Applications:
    • Memory devices
    • Control systems
    • Data synchronization
  • Features and Benefits:
    • Wide voltage supply capability supports broad use cases
    • 3-state outputs for efficient data handling
    • Static operation for reliable performance
  • Additional Details:

    This component offers excellent stability and noise margin, ensuring that it delivers consistent performance even in demanding conditions.

You May Also Be Interested in

Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.3038
ECAD model for SN74LV373ADW
Texas Instruments
IC 8-BIT ADDRESSABLE LATCH20-DIP
Lowest to $2.6710
ECAD model for TPIC6B259N
ON Semiconductor
Quint Latch | IC DTYPE LATCH QUINT 20PLCC
Need more? Email Us
ECAD model for MC10H175FN
Texas Instruments
IC 8BIT ADDRESSABLE LATCH 20SOIC
Need more? Email Us
ECAD model for TPIC6B259DWRG4
Texas Instruments
IC OCT TRANSP LATCH 3ST 20-SOIC
Lowest to $0.5935
ECAD model for CD74HC373M96
Nexperia USA Inc.
IC INTERFACE 20BIT BUS 56TSSOP / D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP
Need more? Email Us
ECAD model for 74ALVCH16841DGGY
Texas Instruments
POWER LOGIC 8-BIT ADDRESSABLE LATCH
Need more? Email Us
ECAD model for TPIC6B259DW
Texas Instruments
Eight Power DMOS-Transistor Outputs of 150-mA Continuous Current | IC PWR OCT D LATCH 20-SOIC
Lowest to $2.2120
ECAD model for TPIC6B273DWG4
Texas Instruments
IC OCTAL D-TYPE LATCH 20-DIP
Lowest to $6.8125
ECAD model for TPIC6B273N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention