Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel - TR
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 12
Reset Asynchronous
Count Rate 12MHz
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SO
Win Source Part Number 1159643-CD4040BNSR
Manufacturer Homepage www.ti.com
Family Name CD4040
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4040BNSR CAD Model

Description

The CD4040BNSR is a high-quality integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This device is a 12-stage ripple-carry binary counter/divider, which is part of the CMOS family of logic integrated circuits. It is designed to provide reliable and efficient performance in a wide range of digital applications.

Key Features

  • Counting Sequence: The CD4040BNSR features a 12-stage counter that allows for an extensive counting range, making it suitable for various timing and counting applications.
  • Power Supply: It operates on a wide voltage range from 3V to 18V, providing versatility in different power environments and compatibility with TTL (Transistor-Transistor Logic) levels.
  • High-Speed Operation: With a typical clock frequency of 12MHz at VDD - 10V, it can meet the requirements of high-speed operations in digital systems.
  • Low Power Consumption: The device is designed for low power consumption, which is essential for battery-operated and power-sensitive systems.
  • Medium-Speed Operation: It is suitable for medium-speed operations, striking a balance between speed and power efficiency.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical, which ensures consistent performance across all outputs.
  • 100% Tested for Quiescent Current at 20V: Each unit is thoroughly tested to ensure minimal quiescent current, even at the maximum rated voltage.
  • 5V, 10V, and 15V Parametric Ratings: The counter/divider is rated for standard logic level voltages, making it easy to integrate into existing designs.
  • Maximum Input Current of 1 µA at 18V: This feature demonstrates the device's ability to handle inputs with minimal current draw, thus preserving overall system power.
  • Full Static Operation: The CD4040BNSR can remain in a stable state without needing a continuous clock, which is beneficial for power saving.

Applications

The CD4040BNSR is suitable for a diverse set of applications, including:

  • Frequency dividers
  • Time delay circuits
  • Counter circuits
  • Timing circuits
  • Sequential state machines
  • And other digital logic applications where a 12-stage counter/divider is required

With its robust set of features and Texas Instruments' commitment to quality, the CD4040BNSR is an excellent choice for designers looking for a reliable counter/divider solution.

You May Also Be Interested in

Texas Instruments
12-BIT ASYNCHRONOUS BINARY COUNTERS | IC ASYNC BINARY COUNTER 16-SOIC
Lowest to $0.4575
ECAD model for SN74HC4040D
ON Semiconductor
Programmable Divide-By-N Dual 4-Bit Binary/BCD Down Counter | IC COUNTER DUAL 4BIT 1:4 16-SOIC
Need more? Email Us
ECAD model for MC14569BDWR2
Others
Lowest to $3.7437
ECAD model for NJ88C22MA
NXP / Nexperia
14-stage ripple-carry binary counter/divider and oscillator
Lowest to $0.6108
ECAD model for HEF4060BP
Texas Instruments
Lowest to $58.6294
ECAD model for 74LS699N
NXP / Nexperia
Need more? Email Us
ECAD model for 74F569N
STMicroelectronics
SYNCHRONOUS PRESETTABLE 4-BIT COUNTER | IC COUNTER 4-BIT SYNC 16-TSSOP
Need more? Email Us
ECAD model for 74AC163TTR
Texas Instruments
12-STAGE ASYNCHRONOUS BINARY COUNTERS AND OSCILLATORS
Lowest to $0.5322
ECAD model for SN74HC4060PWR
NXP / Nexperia
Presettable synchronous BCD decade counter; asynchronous reset
Need more? Email Us
ECAD model for 74HCT160N

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5520 $52.4400
225+ $0.4530 $101.9250
345+ $0.4388 $151.3860
475+ $0.4247 $201.7325
610+ $0.4105 $250.4050
820+ $0.3680 $301.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,690 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention