Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type Register, Bidirectional
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Parallel to Serial
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 24-CDIP (0.600", 15.24mm)
Supplier Device Package 24-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576949-CD4034BF3A
Ultra Librarian 3D Model Ultra Librarian CD4034BF3A CAD Model

Description

The CD4034BF3A, manufactured by Texas Instruments, is an octal D-type flip-flop integrated circuit designed for a wide range of digital applications. This device features eight edge-triggered flip-flops with individual D-type inputs and 3-state outputs. It is a versatile component suitable for temporary storage of data, shift register applications, and as buffer storage in a variety of digital systems.

Each flip-flop has a direct clear input and a clock input. The information on the D input is accepted by the flip-flops on the positive-going edge of the clock pulse. The true data from the D inputs is then transferred to the Q outputs. The 3-state outputs, which include both true and complemented forms, can be connected to common bus lines, enabling multiple outputs to share the same connection without interference.

The CD4034BF3A operates over a wide voltage range from 3V to 18V, providing flexibility in various operating environments and compatibility with TTL, CMOS, and other logic families. This makes it an ideal choice for interfacing with different types of digital systems. Additionally, the device features low power consumption, which is crucial for battery-operated and power-sensitive applications.

The package format for the CD4034BF3A is a standard 20-pin ceramic dual-in-line package, ensuring easy integration into a variety of circuit boards and systems. Texas Instruments' commitment to quality means that this flip-flop IC delivers reliable performance and durability, withstanding the demands of both commercial and industrial applications.

With the ability to operate in temperatures ranging from -55°C to 125°C, the CD4034BF3A is suitable for use in harsh environmental conditions. The robust design and wide operating temperature range make it an excellent choice for use in automotive, telecommunications, and aerospace industries, among others. Texas Instruments provides comprehensive technical support and detailed datasheets to assist designers in implementing the CD4034BF3A in their projects.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic 8-Bit Shift Register with Input Storage
Lowest to $1.7632
ECAD model for CD74HC597E
Fairchild/ON Semiconductor
IC REGISTER SER/PAR I/O 14SOIC
Need more? Email Us
ECAD model for 74F164ASCX
ON Semiconductor
5V ECL 8-Bit Shift Register | IC SHIFT REGISTR 8BIT ECL 28PLCC
Lowest to $6.8492
ECAD model for MC10E141FN
Texas Instruments
Need more? Email Us
ECAD model for 74S299N
Texas Instruments
IC 8BIT SHIFT/STOR REGSTR 20SOIC
Lowest to $3.9804
ECAD model for CD74AC299M96
Toshiba Semiconductor and Storage
8 BIT SHIFT REGISTER /LATCH
Lowest to $0.9980
ECAD model for TC74VHC595FT
Texas Instruments
IC SHIFT REGISTER 8-BIT 16SO
Lowest to $0.5295
ECAD model for CD74HC597NSR
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TC74VHC595F-EL
ON Semiconductor
8-Bit Serial-Input/Serial or Parallel-Output Shift Register with Latched 3-State Outputs | IC SHIFT REGISTER 8BIT 16TSSOP
Lowest to $0.1044
ECAD model for 74HC595DTR2G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7053 $59.1159
7+ $16.1684 $113.1788
11+ $15.6632 $172.2952
15+ $15.1580 $227.3700
20+ $14.6527 $293.0540
26+ $13.1369 $341.5594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 94 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention