EN
  • EN
  • DE

CD4028BPWR

Part No CD4028BPWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 1 X 4:10 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Product Status Active
Type Decoder
Independent Circuits 1
Current - Output High, Low 6.8mA, 6.8mA
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number CD4028
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371235-CD4028BPWR
Ultra Librarian 3D Model Ultra Librarian CD4028BPWR CAD Model

Description

Product Overview: Texas Instruments CD4028BPWR

The Texas Instruments CD4028BPWR is a versatile CMOS BCD-to-Decimal or Binary-to-Octal decoder designed to meet the needs of various decoding applications in modern electronics. This integrated circuit is particularly suitable for implementing decoding functions in digital systems where binary or BCD (Binary-Coded Decimal) code conversion is required.

Key Features

  • Logic Type: BCD-to-Decimal/Binary-to-Octal Decoder
  • Supply Voltage: Ranges from 3 V to 18 V, making it compatible with TTL, CMOS, and other logic levels.
  • Output Type: Capable of driving up to 10 LSTTL loads, which allows for direct interfacing with various logic families.
  • Package / Case: The device is available in a TSSOP package, with the part number suffix 'PWR' indicating the 'Thin Shrink Small Outline Package' variant.
  • Mounting Type: Surface mount technology (SMT) for modern PCB designs.
  • Operating Temperature: Suitable for a wide range of environmental conditions, with an operating temperature range from -55°C to +125°C.
  • Propagation Delay Time: Fast response times suitable for high-speed applications.

Applications

The CD4028BPWR is ideal for a variety of applications that require reliable decoding, including:

  • Decimal digit displays
  • Control systems
  • Instrumentation
  • Address decoding in memory selection systems
  • Electronic voting machines

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD4028BPWR is manufactured with high standards, ensuring consistent performance and longevity. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

Overall, the Texas Instruments CD4028BPWR is a practical choice for designers looking for a reliable and versatile decoder that can be easily integrated into a wide range of electronic systems. With its broad supply voltage range, compatibility with multiple logic levels, and robust temperature tolerance, it stands out as a solid component for complex digital decoding tasks.

You May Also Be Interested in

Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3787 $51.1245
325+ $0.3108 $101.0100
500+ $0.3011 $150.5500
690+ $0.2913 $200.9970
890+ $0.2816 $250.6240
1,190+ $0.2525 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,010 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess