Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 4000B
Package Bulk
Product Status Active
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 24 MHz
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6.8mA, 6.8mA
Voltage - Supply 3V ~ 18V
Current - Quiescent (Iq) 4 µA
Input Capacitance 5 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 16-SO
Package / Case 16-SOIC (0.209", 5.30mm Width)
Base Product Number CD4027
Standard Package 1,100 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 866097-CD4027BNS
Ultra Librarian 3D Model Ultra Librarian CD4027BNS CAD Model

Description

The CD4027BNS from Texas Instruments is a high-performance CMOS Dual J-K Master-Slave Flip-Flop integrated circuit, which is part of their well-known 4000 series. This device features two identical, independent flip-flops with separate J, K, set, reset, and clock inputs and complementary Q and Q-bar outputs. The CD4027BNS is designed for use in a variety of applications including control, register, and toggle functions.

The dual flip-flop design allows for the utilization in edge-triggered circuits, with each flip-flop having provisions for individual J, K, set, reset, and clock inputs. The set and reset inputs are asynchronous, providing immediate changes in output independent of the clock. The J and K inputs, on the other hand, control the state changes on the clock's rising edge in a synchronous fashion.

With its wide operating voltage range of 3V to 15V, the CD4027BNS is versatile enough to be used in systems that require either low or standard voltage levels. This flexibility makes it suitable for battery-operated devices, as well as more traditional powered equipment. The low power consumption of this CMOS device ensures that it will not significantly drain the power resources of the system in which it is implemented.

The CD4027BNS is packaged in a 16-pin plastic DIP (Dual-In-line Package), which is easy to handle and integrate into a wide range of electronic assemblies. The robustness of the package ensures that the device can withstand the rigors of both the manufacturing process and long-term operation within a circuit.

Key features of the CD4027BNS include:

  • Standardized, symmetrical output characteristics
  • Medium-speed operation: t<sub>PHL, t<sub>PLH = 100ns (typ) at V<sub>DD = 10V
  • 100% tested for quiescent current at 20V
  • Maximum input current of 1µA at 18V over full package temperature range; 100nA at 18V and 25°C
  • Noise margin (over full package temperature range): 1V at V<sub>DD = 5V, 2V at V<sub>DD = 10V, 2.5V at V<sub>DD = 15V

Whether for digital counters, toggle circuits, or as a component in more complex integrated systems, the CD4027BNS offers reliability and functionality that engineers and designers have come to expect from Texas Instruments.

You May Also Be Interested in

ON Semiconductor
Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ECAD model for 74LVX74M
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ECAD model for MC74AC374DWG
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ECAD model for SN74ABT534ADW
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop, 3-State Positive-Edge Triggered
Need more? Email Us
ECAD model for CD74HCT574M96G4
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ECAD model for 54FCT374CTDB
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ECAD model for CD74HC112PW
Analog Devices Inc.
IC FF T-TYPE SINGLE 1BIT 16SMT
Need more? Email Us
ECAD model for HMC749LC3C
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Lowest to $1.5160
ECAD model for CD40175BMT
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for SN74LVTH162374DL

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6575 $52.6000
190+ $0.5395 $102.5050
290+ $0.5226 $151.5540
400+ $0.5058 $202.3200
515+ $0.4889 $251.7835
685+ $0.4384 $300.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,600 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention