EN
  • EN
  • DE

CD4026BNSR

Part No CD4026BNSR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC DECADE COUNTER 5-BIT 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Product Status Active
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 5
Reset Asynchronous
Timing Synchronous
Count Rate 16 MHz
Trigger Type Positive Edge
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number CD4026
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576933-CD4026BNSR
Ultra Librarian 3D Model Ultra Librarian CD4026BNSR CAD Model

Description

Product Overview: CD4026BNSR by Texas Instruments

The CD4026BNSR is a highly versatile, integrated circuit chip manufactured by Texas Instruments, designed to cater to a wide array of electronic applications. This chip is part of the CMOS family and is known for its exceptional performance in digital counters and displays. It is particularly suitable for use in combination with 7-segment LED displays, where it serves as a counter with decoded 7-segment display outputs.

Key Features

  • Decade Counter/Divider Functionality: The CD4026BNSR is primarily a decade counter which also incorporates a divider function, making it ideal for timing applications and simple counting tasks.
  • Integrated 7-Segment Decoder: This chip includes an onboard 7-segment decoder which simplifies the process of connecting the counter to a display, reducing the need for additional components and complexity in circuit design.
  • Automatic Reset: The counter advances on the positive-edge of the clock signal and is equipped with an automatic reset feature that can be triggered by reaching a count of 10.
  • Display Enable Function: A display enable function allows the user to control the visibility of the output on the 7-segment display, offering greater flexibility in how and when the information is presented.
  • Wide Operating Voltage: The CD4026BNSR operates over a wide voltage range from 3V to 18V, accommodating various power supply requirements and ensuring compatibility with both TTL and CMOS logic levels.

Applications

The CD4026BNSR is suitable for a multitude of applications including:

  • Electronic Counters
  • Frequency Dividers
  • Time Delay Circuits
  • Simple Digital Displays
  • Scoreboards and Event Counters

Package and Quality

The device comes in an SOP (Small Outline Package) form factor, specifically in a NSOP footprint with a reel packaging option, ensuring ease of integration into surface-mounted technology (SMT) processes. Texas Instruments is renowned for its commitment to quality, and the CD4026BNSR is no exception, meeting stringent industry standards for performance and reliability.

Whether for educational projects, prototyping, or commercial product design, the CD4026BNSR from Texas Instruments provides a reliable and efficient solution for digital counting and display needs.

You May Also Be Interested in

Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7605 $53.2350
165+ $0.6240 $102.9600
250+ $0.6045 $151.1250
345+ $0.5850 $201.8250
445+ $0.5655 $251.6475
595+ $0.5070 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 545 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess