Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 7
Reset Asynchronous
Count Rate 24MHZ
Trigger Type Negative Edge
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 012832-CD4024BM96
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4024BM96 CAD Model

Description

CD4024BM96 Description

The CD4024BM96 is a versatile 7-stage binary ripple counter designed for optimal performance in digital pulse counting and division roles. Its effectiveness is evident in applications requiring precision binary counting.

  • Applications/Projects:
    • Digital frequency dividers
    • Data line synchronization
    • Pulse shaping
    • Signal delay tasks
  • Features and Benefits:
    • High-speed capability
    • Minimal propagation delay
    • Sturdy CMOS technology ensures longevity
    • Wide supply voltage range enhances flexibility
  • Additional Details:
    • Package Type: SOIC
    • Temperature Range: 0°C to 70°C
    • Lead Free: Yes

You May Also Be Interested in

Texas Instruments
IC COUNTR/DIVIDER BIN OSC 16SO
Lowest to $0.7909
ECAD model for CD4060BNSR
Texas Instruments
IC SYNC COUNTER PRESET HS 16DIP
Lowest to $0.9360
ECAD model for CD74HCT163E
Texas Instruments
IC COUNTER PROG DIV-BY-N 24-SOIC
Lowest to $3.6261
ECAD model for CD74HC4059M96
NXP / Nexperia
Need more? Email Us
ECAD model for HEF4516BP,652
Texas Instruments
54LS393 DUAL 4-BIT BINARY COUNTE / Counter IC Element Bit
Lowest to $64.5420
ECAD model for SNJ54LS393W
Texas Instruments
IC COUNTR DECADE UP/DWN 4B 16SO
Lowest to $2.3970
ECAD model for CD74HC192NSR
Texas Instruments
IC 7-STAGE RIPPLE COUNT 14-SOIC
Lowest to $0.8987
ECAD model for CD74HCT4024M
Texas Instruments
IC 4-BIT SYNC BIN CNTR 16-SOIC
Lowest to $1.2110
ECAD model for CD74AC161M
Texas Instruments
DECADE COUNTER, LS SERIES, SYNCH / Counter IC Element Bit
Need more? Email Us
ECAD model for SN74LS162AN

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4321 $51.8520
285+ $0.3545 $101.0325
440+ $0.3435 $151.1400
605+ $0.3324 $201.1020
780+ $0.3213 $250.6140
1,045+ $0.2881 $301.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention