EN
  • EN
  • DE

CD4017BM

Part No CD4017BM
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC DECADE COUNTER 10-BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Discontinued
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 5
Reset Asynchronous
Timing Synchronous
Count Rate 5.5 MHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CD4017
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576896-CD4017BM
Ultra Librarian 3D Model Ultra Librarian CD4017BM CAD Model

Description

Overview of the CD4017BM Counter/Divider IC

The CD4017BM is a versatile 5-stage Johnson decade counter/divider integrated circuit manufactured by Texas Instruments. It is widely used in various electronic applications for counting purposes and sequential logic operations. This IC is particularly known for its high-speed operation and robustness, making it a staple in digital electronics projects and commercial devices.

Key Features

  • Decade Counter/Divider: The IC has 10 decoded outputs, providing a divide-by-10 counter functionality, which is essential for creating counting sequences in digital circuits.
  • High-Speed Operation: With its capability to handle high-speed operations, the CD4017BM is suitable for fast counting applications.
  • Wide Operating Voltage: It operates over a broad voltage range from 3V to 18V, accommodating various power supply levels and ensuring compatibility with a range of other logic families.
  • Low Power Consumption: The IC is designed for low power consumption, making it ideal for battery-operated devices and power-sensitive applications.
  • Static Operation: It is capable of static operation, meaning it does not require a clock signal to maintain its state, which is beneficial in applications where power conservation is crucial.
  • Medium-Speed Operation: The CD4017BM is also suitable for medium-speed industrial applications where reliability and durability are required.

Applications

The CD4017BM is commonly used in a variety of applications such as:

  • LED chasers and sequencers
  • Frequency dividers
  • Alarm systems
  • Signal processing
  • Timers and counters
  • Electronic games and toys

Quality and Reliability

Texas Instruments ensures that the CD4017BM meets strict quality standards and offers reliable performance in a range of environmental conditions. The IC is also available in various packaging options to suit different assembly requirements.

For designers and hobbyists looking for a dependable and flexible counting solution, the CD4017BM from Texas Instruments represents a practical choice that combines functionality with ease of use.

You May Also Be Interested in

Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3920 $50.9600
315+ $0.3217 $101.3355
485+ $0.3116 $151.1260
665+ $0.3016 $200.5640
860+ $0.2915 $250.6900
1,150+ $0.2614 $300.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,525 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess