Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 4000B
Package Tube
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 16 MHz
Max Propagation Delay @ V, Max CL 100ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6.8mA, 6.8mA
Voltage - Supply 3V ~ 18V
Current - Quiescent (Iq) 4 µA
Input Capacitance 5 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 16-PDIP
Package / Case 16-DIP (0.300", 7.62mm)
Base Product Number CD40174
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD40174BEE4,CD40174BEE4-ND
Standard Package 25
Win Source Part Number 993554-CD40174BEG4
Ultra Librarian 3D Model Ultra Librarian CD40174BEG4 CAD Model

Description

Product Overview: CD40174BEG4 by Texas Instruments

The CD40174BEG4 is a high-performance CMOS Hex D-type Flip-Flop integrated circuit designed and manufactured by the renowned electronics company, Texas Instruments. This versatile component is widely used in a variety of digital applications where the storage of binary information is required.

Key Features

  • Multiple Flip-Flops: The device contains six independent D-type flip-flops with direct clear input, allowing for multiple bits of data to be stored simultaneously.
  • Logic Level Compatibility: It is fully compatible with standard CMOS, NMOS, and TTL logic levels, ensuring easy integration into a wide range of digital systems.
  • High Voltage Tolerance: The CD40174BEG4 operates at a voltage range of 3V to 18V, providing a broad power supply flexibility suitable for various applications.
  • Low Power Consumption: Designed with power-saving in mind, it features low power consumption, making it ideal for battery-powered devices.
  • Robust Temperature Range: This device can operate across a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The CD40174BEG4 is suitable for a broad spectrum of applications including:

  • Memory registers and storage
  • Counter and toggle functions
  • Data storage in industrial and consumer electronics
  • Control systems
  • Shift registers in communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD40174BEG4 is no exception. Each device is rigorously tested to meet the high standards expected of Texas Instruments products, ensuring both reliability and performance for critical applications.

Ordering Information

The CD40174BEG4 is available in a PDIP-16 package and can be ordered through Texas Instruments' extensive distribution network. For detailed product specifications and ordering information, please refer to the official Texas Instruments product datasheet or contact their customer service for assistance.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74HC374DB,118
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ECAD model for CD74HC107MT
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ECAD model for 54FCT374CTDB
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Lowest to $1.5160
ECAD model for CD40175BMT
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for MC74VHC574DTG
ON Semiconductor
Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ECAD model for 74LVX74M
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ECAD model for SN74AHCT374N
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ECAD model for CD74HC112PW
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ECAD model for SN74ABT534ADW

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4864 $58.3680
285+ $0.3992 $113.7720
435+ $0.3867 $168.2145
600+ $0.3742 $224.5200
775+ $0.3618 $280.3950
1,040+ $0.3244 $337.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,220 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention