EN
  • EN
  • DE

PIC16C55-XT/SS

Part No PIC16C55-XT/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 28SSOP / PIC series Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
RAM Size 24 x 8
Supply Voltage - Operating 3V ~ 6.25V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16C55
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC16C55-XT/SS-NDR
Standard Package 47
Win Source Part Number 1084917-PIC16C55-XT/SS
Ultra Librarian 3D Model Ultra Librarian PIC16C55-XT/SS CAD Model

Description

Microchip Technology's PIC16C55-XT/SS Microcontroller

The PIC16C55-XT/SS is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, a leader in microcontroller and analog semiconductors. This microcontroller is part of the renowned PIC family, which is well-known for its excellent power efficiency, versatility, and ease of use. The PIC16C55-XT/SS is designed to support a wide range of applications, from industrial control systems to consumer electronics, thanks to its robust instruction set and adaptable memory architecture.

Key Features:

  • CPU: The device features a powerful RISC architecture with 33 single-word instructions, which are executed in a single cycle, except for program branches which require two cycles. This architecture enables the device to perform at a maximum speed of 5 MHz, making it suitable for high-speed applications.
  • Memory: It comes with 512 words of on-board EPROM, providing ample space for application code storage. Additionally, it has 25 bytes of RAM for variable storage, which is essential for real-time data manipulation.
  • I/O Ports: The microcontroller offers 20 input/output (I/O) pins, which are highly flexible and can be used for interfacing with sensors, actuators, and other peripherals. These pins are TTL compatible, ensuring easy integration with other digital systems.
  • Operating Voltage: It operates within a voltage range of 4.0V to 5.5V, making it compatible with most 5V logic levels and suitable for battery-operated devices.
  • Temperature Range: The extended temperature range of -40°C to +85°C ensures reliable performance in harsh environmental conditions.
  • Packaging: The PIC16C55-XT/SS is available in a 20-pin SSOP (Shrink Small Outline Package) which is ideal for space-constrained applications.
  • Power-Saving Features: It includes power-saving features such as a power-on reset, device reset timer, watchdog timer, and selectable oscillator options that help in reducing power consumption during idle periods.

Applications:

The versatility of the PIC16C55-XT/SS makes it suitable for a diverse array of applications, including but not limited to:

  • Industrial automation and control systems
  • Consumer electronics
  • Automotive systems
  • Medical devices
  • Embedded systems

With its combination of performance, flexibility, and reliability, the PIC16C55-XT/SS from Microchip Technology is an ideal choice for designers looking for a cost-effective yet powerful microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6087 $64.3480
90+ $1.3201 $118.8090
140+ $1.2787 $179.0180
190+ $1.2375 $235.1250
245+ $1.1963 $293.0935
325+ $1.0725 $348.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess