EN
  • EN
  • DE

CD4016BPWR

Part No CD4016BPWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BILATERAL SW 1 X 1:1 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 4000B
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name CD4016
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-38051-6, CD4016BPWR-ND, -CD4016BPWRE4-NDR, -296-38051-1-ND, -CD4016BPWRG4-NDR, CD4016BPWRE4, CD4016BPWRG4, CD4016BPWRE4-ND, -CD4016BPWRE4, -CD4016BPWRG4, 296-38051-2, CD4016BPWRG4-ND, 296-38051-1
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866088-CD4016BPWR
Ultra Librarian 3D Model Ultra Librarian CD4016BPWR CAD Model

Description

Product Overview: CD4016BPWR from Texas Instruments

The CD4016BPWR is a highly versatile quad bilateral switch integrated circuit, designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the CMOS family and is known for its low power consumption and high voltage operation capabilities.

Key Features

  • Bilateral Switches: The CD4016BPWR contains four independent bilateral switches that are capable of controlling analog and digital signals. This makes the device highly suitable for multiplexing and demultiplexing applications, as well as for use in signal gating, chopping, modulation, and switching functions.
  • Wide Operating Voltage Range: The device operates over a broad voltage range from 3V to 18V, providing designers with the flexibility to use it in various circuit configurations and accommodating a wide array of signal levels.
  • Low ON Resistance: The switches exhibit a low ON resistance, typically around 240 ohms at 10V, which helps in minimizing signal attenuation and power loss when the switch is closed.
  • High Off Isolation: The CD4016BPWR provides excellent signal isolation when in the OFF state, which is crucial for reducing crosstalk between channels in multiplexed applications.
  • Low Crosstalk: The inherent design of the device ensures minimal crosstalk between switches, making it ideal for precise signal handling applications.
  • Low Power Consumption: As part of the CMOS family, this device benefits from low power dissipation, which is essential for battery-powered and energy-efficient designs.

Applications

The CD4016BPWR is suited for a variety of applications where signal routing and control are required. These include, but are not limited to:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Modulators
  • Communication circuits
  • Sample and hold circuits
  • Switchable filters

Packaging and Quality

Supplied in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, the CD4016BPWR ensures a compact footprint on printed circuit boards, which is advantageous for space-constrained applications. Texas Instruments' commitment to quality means that each device is rigorously tested to meet high standards of performance and reliability.

With its combination of features, the CD4016BPWR from Texas Instruments represents a reliable and efficient solution for designers looking to implement flexible switching mechanisms in their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess