The CD40107BM is a high-voltage, high-current dual 2-input NAND buffer/driver designed and manufactured by Texas Instruments. This integrated circuit is part of the CMOS family and is intended for use in a wide range of electronic applications, including buffer memory address registers, clock drivers, and other high-current, high-voltage applications where buffer or driver capabilities are required.
Key Features:
- Voltage Range: The CD40107BM operates with a voltage range of 3V to 18V, making it versatile for various logic-level requirements.
- High Current: Capable of delivering output currents of up to 100mA per output, this component can drive LEDs, relays, and other high-current loads directly.
- Sinking Capability: Each output is capable of sinking currents up to 100mA for direct drive capability.
- Temperature Range: The device is functional over a wide temperature range, making it suitable for industrial and automotive applications.
- Package: The CD40107BM comes in an SOIC package, which is ideal for space-constrained applications.
- Logic Type: It features standard NAND logic with two inputs per gate, providing reliable Boolean logic operations.
Applications:
The CD40107BM is designed for implementation in a variety of electronic systems, including:
- Logic buffer circuits
- Memory address registers
- Power drivers for relays and solenoids
- LED display drivers
- Capacitive discharge ignition systems
- Line drivers where high current sink capability is required
Quality and Reliability:
Texas Instruments is known for its commitment to quality and reliability. The CD40107BM is manufactured to the highest standards, ensuring consistent performance and durability for professional and hobbyist applications alike. With Texas Instruments' reputation, customers can trust the CD40107BM for their critical circuit designs.