EN
  • EN
  • DE

CD40106BF

Part No CD40106BF
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (B - C)
Description CMOS HEX SCHMITT TRIGGERS / Inverter Schmitt Trigger 6-Element CMOS 14-Pin CDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Technology CMOS
Logical Function Inverter Schmit Trig
Mounting Through Hole
Operating Temp Range -55C to 125C
Output Type Schmitt Trigger
Package Type CDIP
Packaging Rail/Tube
Pin Count 14
Quiescent Current 20(uA)
Propagation Delay Time 280(ns)
Number of Elements 6
High Level Output Current -4.2(mA)
Input Type Schmitt Trigger
Operating Temperature Classification Military
Low Level Output Current 4.2(mA)
Logic Family 4000
Rad Hardened No
Operating Supply Voltage (Typ) 3.3/5/9/12/15(V)
Operating Supply Voltage (Min) 3(V)
Operating Supply Voltage (Max) 18(V)
Win Source Part Number 039858-CD40106BF
Popularity Medium
Supply and Demand Status Limited
Family Name CD40106
Introduction Date September 01, 2003
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian CD40106BF CAD Model

Description

The CD40106BF is designed for fixed, reliable involvements in larger electronic systems. With added considerations for filtering and signal stabilization, it serves as a crucial component in ensuring that complex systems function smoothly without the threat of signal degradation.

Features and Benefits

  • Enhanced signal stabilization features
  • Supports operation in harsher environments
  • Wide range of operating voltages: 3V to 15V
  • Low power dissipation for sustained performance

Applications

  • Complex embedded systems
  • High-stability signal processing units
  • Motor controllers
  • Complex timing circuits

The CD40106BF serves as a lynchpin in maintaining signal integrity in sophisticated systems, ensuring consistent output across varied external conditions.

You May Also Be Interested in

Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
KEC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
Intersil
Lowest to $13.2432
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8572 $63.7144
4+ $26.1392 $104.5568
6+ $25.3224 $151.9344
9+ $24.5055 $220.5495
11+ $23.6887 $260.5757
15+ $21.2381 $318.5715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess