EN
  • EN
  • DE

HZ27CP

Part No HZ27CP
Manufacturer Hitachi, Ltd
Catalog Diodes - Zener - Single
Description Silicon Epitaxial Planar Zener Diodes for Voltage Controller & Voltage Limitter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1182910-HZ27CP
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HZ27CP CAD Model

Description

The HZ27CP is a Zener diode manufactured by Hitachi. Zener diodes are semiconductor devices designed to reliably allow current to flow 'backwards' when a certain voltage is reached. They are frequently used in voltage regulation and overvoltage protection circuits.

Applications

  • Voltage regulation: Maintaining a stable output voltage in power supplies.
  • Overvoltage protection: Protecting sensitive circuits from voltage spikes and surges.
  • Clipping circuits: Limiting the voltage of a signal to a specific level.
  • Voltage references: Providing a stable voltage for comparison in analog circuits.
  • Calibration Equipment: Zener diodes are used in equipment where accurate voltage references are needed.

Features

  • Precise Zener voltage: Provides accurate voltage regulation.
  • Low dynamic impedance: Ensures stable voltage regulation over a wide current range.
  • High surge current capability: Withstands transient voltage spikes without damage.
  • Small package size: Allows for easy integration into compact designs.
  • Reliable performance: Provides consistent and dependable operation.

Benefits

  • Stable voltage output: Ensures consistent performance of electronic circuits.
  • Protection from voltage surges: Prevents damage to sensitive components.
  • Simplified circuit design: Reduces the complexity of implementing voltage regulation.
  • Cost-effective solution: Offers a competitive price point for voltage regulation requirements.
  • Long lifespan: provides stable functionality over long periods of operation.

Additional Details

The HZ27CP has a Zener voltage of approximately 27 volts. The exact voltage and other parameters like power dissipation and reverse leakage current will be detailed in the datasheet. Zener diodes like the HZ27CP operate by leveraging the Zener effect, a quantum mechanical phenomenon where a strong electric field enables electrons to tunnel from the valence band to the conduction band, leading to reverse breakdown. The diode is typically packaged in a DO-35 or similar axial-leaded package. It's crucial to consult the official datasheet for complete specifications and operating characteristics. It is commonly used in conjunction with resistors to limit current and ensure proper operation within its specified power dissipation range.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3751 $61.2514
33+ $3.5897 $118.4601
50+ $3.4777 $173.8850
69+ $3.3657 $232.2333
89+ $3.2536 $289.5704
119+ $2.9164 $347.0516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,020 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess