The CD4002BM96 is a high-quality integrated circuit product from Texas Instruments, a leader in the semiconductor industry. This device is part of the CMOS NOR gate family and offers a dual 4-input NOR gate configuration. It is designed to meet the demanding requirements of various electronic applications, providing both reliability and versatility.
Key Features
- Logic Type: Dual 4-Input NOR Gate
- Supply Voltage Range: 3V to 18V
- Operating Temperature: -55°C to +125°C
- Package: SOIC-14 (Small Outline Integrated Circuit)
- Mounting Type: Surface Mount
- Logic Case Style: SOIC
- No. of Pins: 14 pins
- Propagation Delay: Efficient signal processing with minimal delay
Performance and Applications
The CD4002BM96 is designed to operate with a wide voltage range, making it suitable for battery-operated and automotive applications where voltage levels can vary. Its wide operating temperature range ensures performance in extreme environments, making it an ideal choice for industrial and military applications.
With its dual 4-input NOR gate design, the CD4002BM96 can be used in a variety of logic functions and complex circuit designs. It is commonly utilized in systems requiring logic level shifting, logic gate functions, and in the development of various digital circuits.
Quality and Reliability
Texas Instruments is known for its commitment to quality and the CD4002BM96 is no exception. Each device is meticulously manufactured and tested to ensure it meets the highest standards for performance and reliability. Customers can trust in the durability and long-term performance of this component in their electronic projects.
Ordering Information
The CD4002BM96 is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed ordering and product information, visit the Texas Instruments website or contact an authorized distributor.