EN
  • EN
  • DE

CD328148A0YZPR

Part No CD328148A0YZPR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 745105-CD328148A0YZPR
Ultra Librarian 3D Model Ultra Librarian CD328148A0YZPR CAD Model

Description

The CD328148A0YZPR is a high-performance integrated circuit from Texas Instruments, designed to cater to a wide range of electronic applications. This component is part of Texas Instruments' extensive catalog of semiconductor products, known for their reliability and cutting-edge technology. The CD328148A0YZPR is a testament to TI's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Versatility: The CD328148A0YZPR is versatile and can be used in various applications, including consumer electronics, automotive systems, and industrial equipment.
  • High Performance: Engineered for high-speed operation and minimal power consumption, it delivers optimal performance for demanding applications.
  • Robust Design: This product is designed to withstand harsh conditions, ensuring durability and a long operational life.
  • Integration: With integration as a key feature, the CD328148A0YZPR reduces the need for multiple components, thereby saving space and reducing system complexity.

Applications

The CD328148A0YZPR is suitable for a broad spectrum of applications. Its design allows for use in:

  • Advanced computing systems
  • High-speed data processing
  • Communication equipment
  • Power management solutions
  • Automotive electronics
  • Portable devices

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official Texas Instruments datasheets and product guides. These documents provide comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to ensure proper integration into your designs.

Quality and Support

Texas Instruments is known for its commitment to quality, and the CD328148A0YZPR is no exception. It is manufactured under stringent quality control processes and is backed by TI's extensive support network. Customers can access technical assistance, design resources, and community forums to facilitate the use of TI products in their projects.

For more information or to purchase the CD328148A0YZPR, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess