EN
  • EN
  • DE

CD14538BF

Part No CD14538BF
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (B - C)
Description CMOS DUAL PRECISION MONOSTABLE MULTIVIBRATOR / Monostable Multivibrator Dual-Element -55°C 125°C 16-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Technology CMOS
Packaging Rail/Tube
Quiescent Current 100(uA)
Operating Temperature (Max) 125C
Operating Temperature (Min) -55C
Number of Elements 2
Operating Temperature Classification Military
Abs. Propagation Delay Time 600(ns)
Logic Family 4000
Rad Hardened No
Operating Supply Voltage (Typ) 3.3/5/9/12/15(V)
Operating Supply Voltage (Min) 3(V)
Operating Supply Voltage (Max) 18(V)
High Level Output Current -4.2(mA)
Low Level Output Current 4.2(mA)
Win Source Part Number 039857-CD14538BF
Popularity Medium
Supply and Demand Status Limited
Family Name CD14538
Introduction Date January 01, 1995
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian CD14538BF CAD Model

Description

Product Overview

The CD14538BF is a dual precision monostable multivibrator with a focus on delivering consistent time delays and pulse generation for various applications. This IC is renowned for its adaptability and performance.

Applications

  • Multifunctional Timers
  • Sequential Timing Systems
  • Signal Demodulation
  • Pulsed Delay Systems

Features and Benefits

  • Consistent Timing: Ensures precise pulse width generation.
  • Low Power Consumption: Ideal for energy-efficient applications.
  • Flexible Operation: Pulse width and delay adjustments allow for diverse configurations.
  • High Temperature Stability: Performs well across a wide temperature range.

Additional Details

This IC is built on a robust HCMOS process, delivering the benefits of high speed and low power consumption. It is solderable at lead-free temperatures, in compliance with modern environmental standards.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
KEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
NEC
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
Intersil
Lowest to $13.2432

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1690 $60.3380
5+ $24.7541 $123.7705
7+ $23.9805 $167.8635
9+ $23.2069 $208.8621
12+ $22.4334 $269.2008
15+ $20.1127 $301.6905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess