EN
  • EN
  • DE

CC3200MODR1M2AMOBR

Part No CC3200MODR1M2AMOBR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description CC3200MOD SimpleLink™ Wi-Fi® and Internet-of-Things Module Solution, a Single-Chip Wireless MCU | IC RF TXRX+MCU WIFI 63SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Frequency 2.4GHz
Data Rate (Maximum) 54Mbps
Power - Output 17dBm
Sensitivity -94.7dBm
Serial Interfaces I2C, SPI, UART
GPIO 25
Supply Voltage (V) 2.3V ~ 3.6V
Receiving Current 59mA
Transmitting Current 278mA
Temperature Range - Operating -20°C ~ 70°C
Manufacturer Package 63-SMD Module
Supplier Device Package 63-QFM (20.5x17.5)
Manufacturer Pack Quantity 1
MSL Level 4 (72 Hours)
Win Source Part Number 722921-CC3200MODR1M2AMOBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CC3200MOD
Introduction Date December 05, 2014
ECCN 5A992.c
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CC3200MODR1M2AMOBR CAD Model

Description

The CC3200MODR1M2AMOBR is a powerful wireless module from Texas Instruments (TI) designed to streamline the integration of Wi-Fi connectivity into a variety of applications. As part of the SimpleLink™ family, this module offers a unique solution for Internet of Things (IoT) projects and embedded applications, combining a high-performance ARM® Cortex®-M4 microcontroller with a rich set of peripherals and a built-in Wi-Fi network processor.

Key Features:

  • Integrated Wi-Fi Network Processor: The CC3200MODR1M2AMOBR comes with a dedicated Wi-Fi network processor, which offloads the networking operations from the MCU, allowing for simplified application development and improved performance.
  • Powerful ARM Cortex-M4 MCU: The module is equipped with an ARM Cortex-M4 MCU with a clock speed of up to 80 MHz, providing ample computational power for handling complex tasks and algorithms.
  • Extensive On-Chip Memory: It includes 256KB of RAM and 1MB of serial flash memory, offering substantial space for application code, data storage, and buffering.
  • Comprehensive Security: Security features such as encrypted Wi-Fi communication, secure boot, and a hardware cryptographic engine ensure the protection of sensitive data and secure connections.
  • Multiple I/O Options: The module supports a variety of digital and analog peripherals, including UART, I2C, SPI, I2S, and ADC, providing flexibility for interfacing with sensors, actuators, and other components.
  • Easy Integration: The CC3200MODR1M2AMOBR is designed for easy integration into existing designs, with a small form factor and minimal external components required for operation.
  • Support for Cloud Connectivity: TI provides support for connecting to cloud services, enabling IoT devices to collect, process, and analyze data for smart applications.

Applications:

The CC3200MODR1M2AMOBR is ideal for a wide range of applications, including smart home devices, wireless sensors, home automation, security systems, and other IoT solutions that require a reliable and secure Wi-Fi connection.

Conclusion:

With its robust feature set, the CC3200MODR1M2AMOBR from Texas Instruments offers developers a versatile and efficient way to add Wi-Fi functionality to their products. Its ease of use, combined with powerful performance and security features, makes it a top choice for building next-generation connected devices.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2832 $54.5664
4+ $25.5565 $102.2260
7+ $24.6931 $172.8517
9+ $22.9663 $206.6967
12+ $22.1029 $265.2348
15+ $21.2395 $318.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,755 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess