EN
  • EN
  • DE

CC3120MODRNMMOBR

Part No CC3120MODRNMMOBR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU WIFI 63SMD / IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation DSSS, OFDM
Frequency 2.4GHz
Power - Output 17dBm
Sensitivity -95dBm
Serial Interfaces I2C, SPI, UART
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 59mA
Current - Transmitting 229mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 63-SMD Module
Supplier Device Package 63-QFM (20.5x17.5)
Base Product Number CC3120
Other Names 296-46988-6,TEXTISCC3120MODRNMMOBR,2156-CC3120MODRNMMOBR,296-46988-1,296-46988-2
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1235710-CC3120MODRNMMOBR
Ultra Librarian 3D Model Ultra Librarian CC3120MODRNMMOBR CAD Model

Description

The CC3120MODRNMMOBR is a state-of-the-art wireless network processor module from Texas Instruments, designed to streamline the integration of Wi-Fi connectivity into a wide range of applications. This compact and reliable module is perfect for developers looking to add Internet capabilities to their products without the need for extensive RF or networking expertise.

Key Features

  • SimpleLink™ Wi-Fi: Equipped with Texas Instruments' SimpleLink Wi-Fi technology, the CC3120MODRNMMOBR offers a robust and secure wireless connection that is easy to implement and manage.
  • Internet-on-a-chip™: This module simplifies the design process by integrating all protocols for Wi-Fi and Internet, which means you can add this functionality to any microcontroller (MCU).
  • Advanced Security: With support for WPA2 personal and enterprise security, the module ensures that your wireless communications are protected with state-of-the-art security measures.
  • Low Power Consumption: Designed for battery-powered applications, the CC3120MODRNMMOBR boasts low-power technology, making it ideal for IoT devices and portable electronics.
  • Flexible Hosting: The module can be hosted by a variety of microcontrollers, offering flexibility in design and the ability to work with your existing MCU infrastructure.

Applications

The CC3120MODRNMMOBR is versatile and can be used in a myriad of applications such as:

  • Home automation and security systems
  • Smart energy and metering
  • Wireless audio
  • Industrial control
  • Health and fitness devices

Development Support

Texas Instruments offers extensive development support for the CC3120MODRNMMOBR, including software, documentation, and a dedicated online community. This ensures that integrating the module into your design is as smooth and efficient as possible, with resources readily available to assist you throughout your development journey.

Conclusion

The CC3120MODRNMMOBR from Texas Instruments is a powerful and flexible solution for adding Wi-Fi connectivity to your electronic projects. With its advanced security features, low power consumption, and comprehensive development support, this module is an excellent choice for developers seeking to create connected devices in a multitude of industries.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1975 $60.7900
9+ $12.4698 $112.2282
13+ $12.0801 $157.0413
18+ $11.6904 $210.4272
23+ $11.3007 $259.9161
30+ $10.1317 $303.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,397 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess