EN
  • EN
  • DE

CC2543RHBT

Part No CC2543RHBT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM>1GHZ 32-VFQFN / SOC CC2500 8051 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Type TxRx + MCU
RF Family/Standard General ISM > 1GHZ
Modulation GFSK, MSK
Frequency 2.4GHz
Data Rate (Maximum) 2Mbps
Power - Output 5dBm
Sensitivity -98dBm
Memory Size 32kB Flash, 1kB SRAM
Serial Interfaces I2C, SPI, USART
GPIO 16
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 21.2mA
Current - Transmitting 26mA ~ 29.4mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 771280-CC2543RHBT
Popularity Medium
Supply and Demand Status Limited
Family Name CC2543
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC2543RHBT CAD Model

Description

The CC2543RHBT from Texas Instruments is a robust, high-performance RF transceiver designed for low-power and low-voltage wireless applications. This versatile device is part of TI's industry-leading CC25xx family, renowned for their reliability and ease of use in wireless communication systems.

Key Features:

  • Frequency Range: The CC2543RHBT operates in the 2.4 GHz ISM band, ensuring global compatibility and license-free operation.
  • Modulation: Supports various modulation formats including 2-FSK, GFSK, MSK, and OOK, providing flexibility in protocol design.
  • Output Power: With programmable output power up to +12 dBm, it can easily adapt to range or power constraints.
  • Sensitivity: Offers excellent receiver sensitivity, enabling reliable communication over extended distances.
  • Low Power Consumption: Designed for battery-powered applications, it features a power-down mode and various wake-up options to minimize power usage.
  • Integrated Analog and Digital Peripherals: Includes ADCs, timers, and GPIOs to reduce external component count and system cost.
  • Packet Handling: Comes with an advanced packet handler supporting flexible packet formats and lengths, simplifying software development.

Applications:

The CC2543RHBT is ideal for a wide range of applications in the Internet of Things (IoT), including:

  • Home and building automation
  • Wireless sensor networks
  • Industrial monitoring and control
  • Consumer electronics
  • Healthcare and medical devices

Design Support:

Texas Instruments provides comprehensive design support for the CC2543RHBT, including development kits, reference designs, software libraries, and technical documentation to accelerate product development and time-to-market.

Note: The CC2543RHBT is available in a compact QFN package, making it suitable for space-constrained applications. For detailed specifications, application notes, and ordering information, please refer to the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess