EN
  • EN
  • DE

CC2541DK-RC

Part No CC2541DK-RC
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description KIT DEV MINI FOR CC2541 / - CC2541 Transceiver; Bluetooth? Smart 4.x Low Energy (BLE) 2.4GHz Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
Frequency 2.4GHz
For Use With/Related Products CC2541
Supplied Contents Board(s), Accessories
Base Product Number CC2541
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 914983-CC2541DK-RC
Ultra Librarian 3D Model Ultra Librarian CC2541DK-RC CAD Model

Description

The CC2541DK-RC from Texas Instruments is a comprehensive development platform designed for engineers and developers who are looking to explore the capabilities of the CC2541 Bluetooth low energy wireless MCU. This development kit provides all the necessary tools to create and test Bluetooth Smart applications, making it an ideal choice for developing advanced wireless products.

At the heart of the kit is the CC2541, a power-optimized true system-on-chip (SoC) solution for both Bluetooth low energy and proprietary 2.4 GHz applications. The CC2541 combines an excellent RF transceiver with an industry-standard enhanced 8051 MCU, in-system programmable flash memory, 8-KB RAM, and many other powerful supporting features and peripherals.

The CC2541DK-RC development kit includes several key components to jumpstart development:

  • SmartRF05EB Evaluation Boards – for full control and measurement of the CC2541 performance.
  • CC2541 Mini Development Kit – compact boards with integrated chip for prototyping and testing.
  • CC Debugger – for programming and debugging software running on the CC2541.
  • Documentation and Software – including software examples, hardware schematics, and detailed guides.

The kit also comes with access to Texas Instruments' comprehensive software development kit, which includes the BLE-Stack software protocol stack, sample applications, and profiles. This software allows for easy development of single-mode Bluetooth Low Energy applications and ensures interoperability with other Bluetooth devices.

The CC2541DK-RC Development Kit is perfect for applications such as wireless sensors, home automation, and other IoT devices where power consumption, space, and wireless connectivity are critical considerations. With this kit, developers can accelerate their product development cycle and bring innovative wireless products to market more quickly and efficiently.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess