Products specifications Report Issue?

Category Filters - SAW Filters
Mfr RF Monolithics, Inc
Package Tape & Reel (TR)Tape & Reel (TR)Bag
Product Status Active
Frequency - Center 433.42MHz
Bandwidth 600kHz
Insertion Loss 3dB
Applications Remote Control
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Height (Max) 0.067" (1.70mm)
Size / Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Base Product Number RF1391
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0060
Win Source Part Number 659801-RF1391C
Ultra Librarian 3D Model Ultra Librarian RF1391C CAD Model

Description

The RF1391C is a surface mount SAW filter designed for remote control applications.

  • Mounting Type: surface mount
  • Size: 0.197" L x 0.197" W (5.00mm x 5.00mm)
  • Height: 0.067" (1.70mm)
  • Bandwidth: 600kHz
  • Center Frequency: 433.42MHz
  • Insertion Loss: 3dB
  • Package: 8-SMD, no-lead package
  • Manufacturer: RF Monolithics, Inc.

You May Also Be Interested in

Taiyo Yuden
Lowest to $0.0974
ECAD model for FAR-G6QF-1G8425-N2HAAJ
Qualcomm
FILTER SAW 248.6MHZ 10SMD
Need more? Email Us
ECAD model for B39241B3655U210
Taiyo Yuden
FILTER SAW 751MHZ LTE XIII SMD
Need more? Email Us
ECAD model for FAR-F5KY-751M00-B4UQ-Z
Qualcomm
FILTER SAW 869MHZ 6SMD / SAW RF filter
Lowest to $1.2406
ECAD model for B39871B3725U410
Qualcomm
FILTER SAW 2.14GHZ 4-SMD
Need more? Email Us
ECAD model for B39212B7750C810
TST - Tamsan
SAW FILTER, SM1411-5PAD, 1591.50
Lowest to $0.8813
ECAD model for TA1175A
Murata Electronics North America
SAW FILTER RF 2441.8MHZ SM3030-6 / SAW Filter RF 2441.8MHz 4dB 50Ohm SMD 6 Pin SM3030-6 Automotive T/R
Lowest to $7.9130
ECAD model for SF2124E
TST - Tamsan
SAW FILTER, SM3030-6PAD, 2067.50
Lowest to $3.9020
ECAD model for TA0741A
Taiyo Yuden
FILTER SAW 1.7475GHZ W-CDMA III
Need more? Email Us
ECAD model for FAR-F6KA-1G7475-D4CY-Z

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5170 $56.8700
265+ $0.4243 $112.4395
410+ $0.4109 $168.4690
565+ $0.3977 $224.7005
730+ $0.3845 $280.6850
975+ $0.3447 $336.0825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,700 pieces
MOQ: 110 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention