EN
  • EN
  • DE

CC2520RHDRG4

Part No CC2520RHDRG4
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description 2.4 GHZ IEEE 802.15.4/ZIGBEE RF TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee
Modulation DSSS, O-QPSK
Frequency 2.4GHz
Data Rate (Maximum) 250kbps
Power - Output 5dBm
Sensitivity -98dBm
Memory Size 768B RAM
Serial Interfaces SPI
GPIO 6
Operating Supply Voltage 1.8 V ~ 3.8 V
Current - Receiving 18.5mA ~ 22.3mA
Current - Transmitting 25.8mA ~ 33.6mA
Operating Temperature Range -40°C ~ 125°C
Package 28-VFQFN Exposed Pad
Win Source Part Number 1159438-CC2520RHDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CC2520
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CC2520RHDRG4 CAD Model

Description

The CC2520RHDRG4 is a second-generation ZigBee/IEEE 802.15.4 RF transceiver designed and manufactured by Texas Instruments. This high-performance component is specifically engineered to meet the needs of low-power wireless applications within the 2.4 GHz unlicensed ISM band. As a key player in establishing reliable communication in smart grid, home automation, and wireless sensor networks, the CC2520RHDRG4 stands out with its robust feature set and performance capabilities.

Key Features

  • High Sensitivity: The device boasts an excellent receiver sensitivity, ensuring reliable data reception even in environments with weak signal strength.
  • Low Current Consumption: It is optimized for low-power operation, which is critical for battery-powered devices, thereby extending their operational lifespan.
  • Enhanced Data Rate: The CC2520RHDRG4 supports data rates of up to 250 kbps, enabling quick and efficient data transmission.
  • Robust Security: With hardware support for AES-128 encryption and decryption, the transceiver ensures secure communication, safeguarding against potential data breaches.
  • Quality of Service: Features like clear channel assessment, link quality indication, and packet handling enhance the quality and reliability of wireless communication.

Applications

The versatility of the CC2520RHDRG4 allows it to be integrated into a wide array of applications. These include, but are not limited to:

  • Smart Grid and Utility Metering
  • Home and Building Automation
  • Industrial Monitoring and Control
  • Wireless Sensor Networks
  • Consumer Electronics

Technical Specifications

The CC2520RHDRG4 operates within a supply voltage range of 2.1V to 3.6V, making it compatible with various power sources. It is available in a compact QFN-40 package, which is ideal for space-constrained applications. Moreover, the device is characterized by its temperature resilience, functioning optimally across a wide temperature range.

Conclusion

With its combination of power efficiency, high sensitivity, and advanced security features, the CC2520RHDRG4 from Texas Instruments represents a leading solution for designers looking to incorporate robust wireless connectivity into their products. Whether for home automation, industrial control, or smart metering, this transceiver provides a reliable foundation for any low-power RF communication system.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2180 $51.0140
49+ $2.0777 $101.8073
75+ $2.0075 $150.5625
108+ $1.8671 $201.6468
140+ $1.7969 $251.5660
174+ $1.7267 $300.4458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,520 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess