EN
  • EN
  • DE

CC2420

Part No CC2420
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 2.4 GHz IEEE 802.15.4 / ZigBee-ready RF Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case QFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 752580-CC2420
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC2420 CAD Model

Description

The CC2420 is a true single-chip 2.4 GHz IEEE 802.15.4 compliant RF transceiver designed by Texas Instruments. It is a highly integrated solution that offers a premier choice for low-power and low-voltage wireless applications. The CC2420 is a cornerstone in the development of Zigbee® technology, facilitating robust wireless communication for a wide array of devices including home automation, smart energy, and various industrial applications.

Key Features

  • IEEE 802.15.4 Standard Compliance: The CC2420 meets the requirements for Zigbee and other related network protocols, ensuring interoperability with other compliant devices.
  • High Performance: With its exceptional link budget, the CC2420 provides reliable communication over extended ranges, making it ideal for complex wireless topologies.
  • Low Power Consumption: The device is optimized for low-power performance, which is critical for battery-operated devices, ensuring long operational life.
  • Security: The CC2420 includes hardware support for AES-128 encryption and decryption, providing secure data communication and protecting against unauthorized access.
  • Integration: It features an integrated voltage regulator, frequency synthesizer, and power amplifier, reducing the need for external components and simplifying the design process.
  • Quality of Service: The CC2420 supports quality of service mechanisms, such as clear channel assessment and link quality indication, which are essential for ensuring reliable data transmission.

Applications

The versatility of the CC2420 makes it suitable for a diverse range of applications. It is widely used in:

  • Home Automation (e.g., smart lighting, security systems)
  • Smart Energy (e.g., smart meters, energy management)
  • Industrial Monitoring and Control
  • Wireless Sensor Networks
  • Consumer Electronics
  • Healthcare Devices

With its robust feature set and compliance with the IEEE 802.15.4 standard, the CC2420 from Texas Instruments stands out as a leading choice for developers seeking to create efficient and secure wireless solutions.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess