EN
  • EN
  • DE

CC2400-RTR1

Part No CC2400-RTR1
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX ISM>1GHZ 48-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM > 1GHZ
Modulation FSK, GFSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 0dBm
Sensitivity -101dBm
Serial Interfaces SPI
Supply Voltage - Operating 1.6 V to 2 V
Current - Receiving 24mA
Current - Transmitting 11mA to 19mA
Temperature Range - Operating -40°C to 85°C
Dimension 48-VFQFN
Win Source Part Number 050112-CC2400-RTR1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC2400-RTR1 CAD Model

Description

Product Description

The CC2400-RTR1 RF transceiver module offers exceptional performance for high data rate short-range wireless communications, ensuring robust connectivity and reliability. Its compact form factor is well-suited for embedded applications requiring seamless integration.

Applications

  • RFID Systems
  • Advanced Home Automation
  • Wireless Data Streaming
  • Custom Wireless Protocol Development

Features and Benefits

  • Extended Operating Range
  • Low Latency Data Transmission
  • Supports Multiple Modulation Schemes
  • Compact SMD Packaging

The transceiver module is ideal for professionals seeking to harness high-speed wireless communication in their projects, providing robust performance and reliable data transfer.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess