EN
  • EN
  • DE

CC1310F64RGZT

Part No CC1310F64RGZT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM / Cost-effective, ultra-low-power Wi-Fi, Bluetooth® low energy, Sub-1 GHz, Ethernet, Zigbee, Thread, and host MCU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel package
Type TxRx + MCU
RF Family/Standard General ISM
Modulation DSSS, GFSK
Frequency 300MHz ~ 930MHz
Data Rate (Maximum) 50kbps
Power - Output 14dBm
Sensitivity -124dBm
Memory Size 64kB Flash, 16kB RAM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 30
Operating Supply Voltage 1.8 V ~ 3.8 V
Current - Receiving 5.5mA
Current - Transmitting 12.9mA ~ 22.6mA
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Win Source Part Number 771267-CC1310F64RGZT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name CC1310
ECCN 5A992.c
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC1310F64RGZT CAD Model

Description

Overview of Texas Instruments CC1310F64RGZT

The Texas Instruments CC1310F64RGZT is a state-of-the-art wireless microcontroller unit (MCU) that combines a powerful ARM Cortex-M3 processor with an ultra-low-power sub-1 GHz radio. This device is specifically designed for low-power applications and is a part of the SimpleLink™ microcontroller platform, which provides a seamless integration experience and is ideal for wireless applications in the Industrial, Internet of Things (IoT), and Smart Grid spaces.

Key Features

  • Power Efficiency: The CC1310F64RGZT is optimized for low-power consumption, which extends the battery life of remote sensors and devices. It features multiple power modes, including a shutdown mode with a consumption of only 0.6 µA, ensuring minimal energy usage during inactive periods.
  • ARM Cortex-M3 Processor: This MCU is equipped with a powerful 32-bit ARM Cortex-M3 processor running at up to 48 MHz, providing robust computational capabilities while maintaining energy efficiency.
  • Sub-1 GHz RF Performance: The integrated sub-1 GHz transceiver supports a wide range of wireless protocols and offers excellent range and penetration through obstructions, making it suitable for challenging RF environments.
  • Memory: It comes with 64KB of in-system programmable flash, 8KB of SRAM, and 20KB of ultra-low-leakage SRAM for efficient data storage and management.
  • Integration: The device integrates a rich set of peripherals, including ADCs, UART, SPI, I2C, and general-purpose timers, which simplifies system design and reduces the need for external components.
  • Security: Enhanced with security features such as AES-128/256, SHA2 hardware encryption engines, and a true random number generator (TRNG), it ensures secure data communication and storage.
  • Package: The CC1310F64RGZT is available in a compact 7x7 mm QFN48 package, suitable for space-constrained applications.

Applications

Thanks to its combination of long-range wireless connectivity, low-power operation, and advanced security features, the CC1310F64RGZT is an excellent choice for a variety of applications, including:

  • Wireless sensor networks
  • Home and building automation
  • Smart metering and smart grid
  • Industrial monitoring and control
  • IoT applications

The Texas Instruments CC1310F64RGZT MCU is a powerful and versatile component that meets the demands of modern wireless applications, driving innovation in the connected world.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9898 $53.9388
14+ $7.3763 $103.2682
21+ $7.1458 $150.0618
29+ $6.9153 $200.5437
38+ $6.6848 $254.0224
51+ $5.9933 $305.6583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess