EN
  • EN
  • DE

XC2S200E-6FT256I

Part No XC2S200E-6FT256I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412477-XC2S200E-6FT256I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S200E-6FT256I CAD Model

Description

The Xilinx XC2S200E-6FT256I is a Spartan-IIE family Field-Programmable Gate Array (FPGA). It is engineered to provide a cost-effective solution for a wide array of digital logic applications, balancing performance with efficiency. The part number indicates a speed grade of -6, an FT256 package (a Fine-Pitch Thin Quad Flat Pack (TQFP) with 256 pins), and an industrial temperature range denoted by the 'I'.

Applications

  • Industrial Automation: Deployed in Programmable Logic Controllers (PLCs), motor control systems, and industrial robotics.
  • Networking Equipment: Utilized in routers, switches, and other network infrastructure components requiring adaptable logic.
  • Automotive Systems: Integrated into engine control units (ECUs), advanced driver-assistance systems (ADAS), and infotainment systems.
  • Aerospace and Defense: Found in avionics systems, radar processing units, and secure communication devices.
  • Medical Devices: Employed in medical imaging equipment, patient monitoring systems, and diagnostic tools where reliability is critical.

Features

  • Configurable Logic Blocks (CLBs): The fundamental building blocks that enable the implementation of custom digital circuits.
  • Block RAM: On-chip Block RAM provides efficient and rapid data storage and retrieval.
  • Input/Output Blocks (IOBs): Offer flexible connectivity to external devices, supporting a variety of I/O standards.
  • Digital Clock Managers (DCMs): DCMs allow for precise control and management of clock signals.
  • Industrial Temperature Range: Guarantees reliable operation in harsh environments with extended temperature requirements.

Benefits

  • Design Flexibility: Empowers designers to implement custom logic functions tailored precisely to their application needs.
  • Rapid Prototyping: Facilitates fast prototyping and reduces the overall product development cycle.
  • Cost-Effectiveness: Presents a cost-optimized solution suitable for a diverse range of applications.
  • High Performance: Delivers high-speed data processing and real-time control capabilities.
  • Robust Reliability: Ensures dependable operation even under challenging environmental conditions, thanks to the industrial temperature range.

Additional Details

The XC2S200E-6FT256I is built using a 0.15-micron process technology. It features distributed RAM and supports an array of I/O standards. The Spartan-IIE family is well-regarded for its user-friendliness and comprehensive development tools. The -6 speed grade indicates a particular performance level within the Spartan-IIE family. The presence of DCMs is critical for advanced clock management, which is essential for high-speed synchronous designs. The industrial temperature rating ensures operational stability in extreme temperature scenarios.

You May Also Be Interested in

Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess